EN
  • EN
  • DE

TPA721DGNG4

Part No TPA721DGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Power 700 mW
Max Power Dissipation 2.14 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 2.5 mA
Number of Channels 1
Number of Pins 8
Output Power 700 mW
Packaging Rail/Tube
Power Dissipation 2.14 W
Power Supply Rejection Ratio (PSRR) 85 dB
Quiescent Current 1.25 mA
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 18.99418 mg
Win Source Part Number 1023473-TPA721DGNG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA721DGNG4 CAD Model

Description

The TPA721DGNG4 is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality and efficiency. This integrated circuit is part of Texas Instruments' extensive audio amplifier portfolio and is particularly well-suited for portable and space-constrained applications due to its small form factor and low power consumption.

Key Features:

  • Output Power: The TPA721DGNG4 offers an impressive output power of 700mW at 5V, which is capable of driving a wide range of speakers with clarity and precision.
  • Audio Quality: With a low total harmonic distortion plus noise (THD+N) of 0.08%, it ensures high-fidelity audio playback that is true to the original recording.
  • Efficiency: This audio amplifier operates with a high efficiency, which not only conserves energy but also minimizes heat generation, making it ideal for battery-powered devices.
  • Supply Voltage Range: It supports a flexible supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and system requirements.
  • Package: The device comes in a space-saving 8-pin MSOP (Micro Small Outline Package) that is suitable for compact PCB layouts.

Applications:

The TPA721DGNG4 is versatile and can be used in a multitude of applications, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • Portable Speakers

Technical Specifications:

Parameter Value
Output Power (5V) 700mW
THD+N 0.08%
Efficiency High
Supply Voltage Range 2.5V to 5.5V
Package Type MSOP-8

Overall, the TPA721DGNG4 is an excellent choice for any audio application requiring a small, efficient, and high-quality amplifier. Its robust feature set ensures that it can meet the needs of the most demanding audio systems.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9242 $52.6356
42+ $2.3994 $100.7748
65+ $2.3244 $151.0860
89+ $2.2494 $200.1966
115+ $2.1745 $250.0675
154+ $1.9495 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess