EN
  • EN
  • DE

TPA711DGNRG4

Part No TPA711DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271902-TPA711DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA711DGNRG4 CAD Model

Description

The TPA711DGNRG4 is a high-fidelity audio power amplifier from Texas Instruments, designed to provide premium sound quality for a wide range of consumer electronics. This amplifier is capable of driving a mono speaker with continuous power, making it an ideal choice for portable and compact audio applications such as mobile phones, tablets, and other personal electronic devices.

Key Features

  • Amplifier Class: The TPA711DGNRG4 is a Class AB amplifier, which ensures a good balance between efficiency and linearity, leading to reduced distortion and high-quality audio reproduction.
  • Output Power: It can deliver up to 1.5 W into an 8-ohm load, providing robust audio performance for its size.
  • Supply Voltage Range: This amplifier operates over a wide supply voltage range from 2.5 V to 5.5 V, accommodating various power sources and battery technologies.
  • Thermal and Short-Circuit Protection: The TPA711DGNRG4 includes built-in thermal and short-circuit protection features, enhancing the reliability and longevity of the product.
  • Package: It comes in an MSOP PowerPAD package, which is optimized for thermal performance and space-saving on PCBs.
  • Low Shutdown Current: The device has a low shutdown current feature, which helps in conserving battery life in portable applications when the amplifier is not in use.

Applications

The TPA711DGNRG4's compact design and high-quality audio output make it suitable for a variety of applications, including:

  • Portable Audio Devices
  • Mobile Phones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Systems
  • GPS Devices
  • Other devices requiring a small footprint audio solution

Conclusion

The TPA711DGNRG4 from Texas Instruments represents a blend of performance, efficiency, and convenience, making it a top choice for designers looking to enhance the audio experience in their products. With its superior audio quality, protection features, and versatile application range, this audio power amplifier stands out as a robust solution for portable audio amplification needs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess