EN
  • EN
  • DE

TPA711DGNG4

Part No TPA711DGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 0.7W Class-AB 8-Pin HVSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package HTSSOP EP
Gain Bandwidth Product 1.4 MHz
Height 1.02 mm
Lead Free Lead Free
Length 3 mm
Max Operating Temperature 85 °C
Max Output Power 700 mW
Max Power Dissipation 2.14 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 2.5 mA
Number of Channels 1
Number of Pins 8
Output Power 700 mW
Packaging Rail/Tube
Power Dissipation 2.14 W
Power Supply Rejection Ratio (PSRR) 85 dB
Quiescent Current 1.25 mA
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 18.99418 mg
Width 3 mm
Win Source Part Number 1190867-TPA711DGNG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA711DGNG4 CAD Model

Description

The TPA711DGNG4 is a high-fidelity audio power amplifier from the renowned semiconductor manufacturer Texas Instruments. Designed to cater to the needs of both consumer and professional audio applications, this efficient Class-AB amplifier is capable of delivering superior audio performance with minimal power loss.

Key Features

  • Output Power: The TPA711DGNG4 offers an impressive output, capable of driving a wide range of speakers with different impedances, making it a versatile choice for various audio setups.
  • Audio Quality: With its high-quality audio amplification, the device ensures low distortion and high-fidelity sound, which is essential for audiophiles and professional audio systems.
  • Efficiency: As a Class-AB amplifier, it strikes a balance between the high efficiency of Class-D amplifiers and the superior audio quality of Class-A designs, resulting in reduced heat dissipation and power savings.
  • Thermal Protection: The TPA711DGNG4 comes with built-in thermal protection, safeguarding the device against overheating, which is crucial for maintaining longevity and reliability.
  • Small Footprint: Encased in an MSOP PowerPAD package, the product boasts a compact footprint that is ideal for space-constrained applications without compromising performance.

Applications

The versatile nature of the TPA711DGNG4 makes it suitable for a broad spectrum of applications. It can be integrated into:

  • Portable and desktop audio systems
  • Multimedia speakers
  • Home theater systems
  • Televisions and soundbars
  • Musical instruments

Technical Specifications

The TPA711DGNG4 operates within a wide supply voltage range, accommodating various power sources. It features a mute function that allows for quick audio muting, and its advanced pop-and-click suppression ensures smooth transitions when powering on and off.

Conclusion

With its blend of power, efficiency, and high-quality audio reproduction, the TPA711DGNG4 from Texas Instruments stands out as an excellent choice for designers and manufacturers looking to enhance the audio experience in their products. Its robust protection features and compact design make it a reliable and space-efficient solution for a multitude of audio applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4852 $51.9820
85+ $1.2187 $103.5895
130+ $1.1806 $153.4780
180+ $1.1425 $205.6500
230+ $1.1044 $254.0120
305+ $0.9902 $302.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess