The TPA701DGNR G4 is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver premium sound quality for a wide range of consumer electronics. This integrated circuit is part of the TPA series, which is renowned for its efficiency, reliability, and audio performance. The TPA701DGNR G4 is a perfect solution for applications requiring a compact, yet powerful audio amplification, such as TVs, monitors, laptops, portable speakers, and other multimedia devices.
Key Features
- Output Power: The device is capable of driving 2.8W into a 4-ohm load with only 10% THD+N (Total Harmonic Distortion plus Noise), ensuring loud and clear audio output.
- Efficiency: With its Class-AB architecture, it provides an excellent balance between power efficiency and audio quality, making it an ideal choice for battery-powered devices.
- Signal-to-Noise Ratio (SNR): It boasts a high SNR, which minimizes background noise and interference, resulting in a cleaner and more precise sound.
- Thermal Protection: The TPA701DGNR G4 includes built-in thermal and overcurrent protection circuits that safeguard the device from damage due to overheating or excessive current draw.
- Space-Saving Design: Housed in an MSOP PowerPAD package, it is optimized for space-constrained applications, without compromising on power or audio quality.
Technical Specifications
- Supply Voltage: Operates across a wide supply voltage range from 4.5V to 5.5V.
- Load Impedance: Stable operation with load impedances down to 4 ohms, allowing flexibility in speaker selection.
- Amplifier Type: Class-AB Mono.
- Package: 8-pin MSOP PowerPAD.
- Operating Temperature: Designed to function within a temperature range of -40°C to 85°C.
The TPA701DGNR G4 is not only a testament to Texas Instruments' commitment to high-quality audio components but also a versatile and practical solution for manufacturers looking to enhance the audio experience in their products. With its robust feature set and solid performance, it stands as a smart choice for any audio amplification needs.