EN
  • EN
  • DE

TPA6201A1ZQVR

Part No TPA6201A1ZQVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number TPA620
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 375381-TPA6201A1ZQVR
Ultra Librarian 3D Model Ultra Librarian TPA6201A1ZQVR CAD Model

Description

The TPA6201A1ZQVR is a high-fidelity audio power amplifier integrated circuit produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This compact and efficient Class-AB amplifier is designed to deliver a pristine audio experience for a wide range of applications, including mobile phones, tablets, personal computers, and other portable electronic devices.

With a 3.2V to 5.5V supply voltage range, the TPA6201A1ZQVR is a versatile component that can seamlessly integrate into various system designs without the need for complex power management. Its low quiescent current and shutdown current features make it an energy-efficient choice, ensuring extended battery life in portable applications.

The device boasts an impressive 1.25W output power (with a 4-ohm load and 5V supply), which allows it to drive a wide range of speakers with clarity and power. The TPA6201A1ZQVR also features a fixed gain setting, which simplifies the circuit design by removing the need for external gain-setting resistors.

One of the key attributes of the TPA6201A1ZQVR is its excellent audio performance. The device has a low total harmonic distortion plus noise (THD+N) of 0.03% at 1kHz, which ensures high-quality sound reproduction with minimal distortion. Additionally, the amplifier includes a built-in thermal and short-circuit protection with auto-recovery, safeguarding the device and the speakers from potential damage.

The TPA6201A1ZQVR comes in a space-saving 8-pin NanoFree™ package (DSBGA), which is ideal for applications where space is at a premium. Its small footprint and low external component count make it an excellent choice for compact designs without compromising on audio quality.

Overall, the TPA6201A1ZQVR from Texas Instruments is a high-performance audio amplifier that offers a blend of power, efficiency, and audio fidelity. It is a perfect solution for designers looking to enhance the audio experience in their portable electronic products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1427 $50.6585
750+ $0.1337 $100.2750
1,165+ $0.1292 $150.5180
1,665+ $0.1202 $200.1330
2,165+ $0.1157 $250.4905
2,705+ $0.1111 $300.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess