EN
  • EN
  • DE

TPA6110A2DGNG4

Part No TPA6110A2DGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .15W STER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 150mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 213256-TPA6110A2DGNG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6110A2DGNG4 CAD Model

Description

The TPA6110A2DGNG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments. This powerful audio component is part of TI's extensive range of audio amplifiers that are well-regarded for their quality, durability, and performance in various audio applications.

Key Features

  • High-Quality Audio Performance: With its advanced design, the TPA6110A2DGNG4 delivers exceptional audio quality with a minimal amount of distortion, making it ideal for high-end audio systems.
  • Power Efficiency: This amplifier operates with a power supply range of 2.5V to 5.5V, providing efficient power usage while maintaining high audio performance.
  • Output Power: It is capable of delivering 150 mW of continuous RMS power to a 16-ohm load, ensuring robust sound output for a variety of audio applications.
  • Compact Design: Housed in an 8-pin MSOP PowerPAD™ package, the TPA6110A2DGNG4 is designed for space-constrained applications without compromising on sound quality.
  • Integrated Features: The device includes features such as a shutdown mode for power conservation, as well as thermal and short-circuit protection for enhanced reliability and safety.

Applications

The TPA6110A2DGNG4 is well-suited for a wide range of applications, including:

  • Headphone Amplifiers
  • Portable and Desktop Audio Systems
  • Professional Audio Equipment
  • Multimedia Speakers
  • Consumer Electronics

Technical Specifications

With a Signal-to-Noise Ratio (SNR) of 98 dB and a Total Harmonic Distortion plus Noise (THD+N) of 0.008% at 1 kHz, the TPA6110A2DGNG4 ensures high-quality sound reproduction. The device also features a Gain Bandwidth of 20 Hz to 20 kHz, which covers the full range of human hearing, allowing for accurate audio reproduction across all frequencies.

For designers and audio enthusiasts looking for a high-performance audio amplifier, the TPA6110A2DGNG4 from Texas Instruments offers a perfect blend of power, precision, and size. Its technical sophistication and ease of integration make it a top choice for premium audio solutions.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5828 $55.3980
80+ $1.2988 $103.9040
120+ $1.2582 $150.9840
165+ $1.2176 $200.9040
215+ $1.1770 $253.0550
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,304 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess