EN
  • EN
  • DE

TPA3112D1QPWPRQ1

Part No TPA3112D1QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 25W 28HTSSOP / Filter-Free Mono Class-D Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 25W x 1 at 8Ohm
Supply Voltage (V) 8V ~ 26V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 28-HTSSOP
Manufacturer Package 28-PowerTSSOP
Part Number Series TPA3112D1
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807918-TPA3112D1QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPA3112D1QPWPRQ1 CAD Model

Description

The TPA3112D1QPWPRQ1 is a high-efficiency Class D audio power amplifier from Texas Instruments, designed to deliver premium sound quality for automotive and consumer audio applications. It is a member of TI's extensive audio amplifier portfolio, renowned for their reliability and performance.

Key Features:

  • Output Power: This amplifier is capable of delivering up to 15W into an 8Ω load or 30W into a 4Ω load, providing ample power for a wide range of audio applications.
  • High Efficiency: With Class D operation, the TPA3112D1QPWPRQ1 achieves high efficiency, which minimizes heat generation and power loss, making it ideal for energy-sensitive designs.
  • Advanced Modulation: The device utilizes TI’s advanced closed-loop architecture, which ensures robust operation and excellent audio performance with low distortion.
  • Integrated Protection: The TPA3112D1QPWPRQ1 includes multiple protection features such as over-current, over-temperature, and under-voltage protection, ensuring reliable operation under various conditions.
  • Single Power Supply: It operates from a single power supply, ranging from 8V to 26V, simplifying the power design for the end application.

Applications:

The versatile nature of the TPA3112D1QPWPRQ1 makes it suitable for a variety of applications, including:

  • Automotive audio systems
  • Home stereo systems
  • Portable audio devices
  • Active speakers
  • Public address systems

Quality and Reliability:

As with all Texas Instruments products, the TPA3112D1QPWPRQ1 is manufactured to the highest quality standards. It is designed for automotive applications, which means it meets the rigorous AEC-Q100 qualification, ensuring high reliability and performance in the demanding automotive environment.

Package and Availability:

The TPA3112D1QPWPRQ1 is available in a 28-pin HTSSOP package with PowerPAD™ for enhanced thermal performance. It is also RoHS compliant and supports the green manufacturing requirements.

For detailed technical specifications, application notes, and support tools, interested customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9457 $50.0769
42+ $2.4170 $101.5140
65+ $2.3414 $152.1910
89+ $2.2659 $201.6651
115+ $2.1904 $251.8960
153+ $1.9638 $300.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess