EN
  • EN
  • DE

TPA3005D2PHPRG4

Part No TPA3005D2PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W STER 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 8 Ohm
Supply Voltage - Operating 8.5 V to 18 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 055360-TPA3005D2PHPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3005D2PHPRG4 CAD Model

Description

Introducing the TPA3005D2PHPRG4 Audio Amplifier by Texas Instruments

Experience the ultimate sound amplification with the TPA3005D2PHPRG4, a high-fidelity audio amplifier integrated circuit brought to you by Texas Instruments. This state-of-the-art component is designed to enhance your audio systems with its exceptional sound quality and performance.

Key Features:

  • Powerful Output: The TPA3005D2PHPRG4 delivers a robust 10-Watt continuous average power per channel into an 8-ohm load over a wide power supply range (8V to 26V), ensuring powerful and clear audio reproduction for a variety of applications.
  • Efficiency: With its Class-D operation, this amplifier offers greater than 90% efficiency, reducing heat dissipation and power loss, making it an ideal choice for energy-sensitive projects.
  • Thermal and Overcurrent Protection: The built-in thermal and overcurrent protection circuits safeguard the amplifier from potential damage due to overheating or excessive current draw, ensuring long-term reliability and stability.
  • Flexible Use: The TPA3005D2PHPRG4 is suitable for a range of applications, including LCD monitors, TV sound systems, docking stations, and any audio system requiring high-quality sound amplification.
  • Surface-Mount Package: Packaged in a HTQFP-48, the TPA3005D2PHPRG4 is designed for compact PCB layouts and is easy to integrate into modern electronic designs.

Technical Specifications:

  • Output Power: 10 W (per channel into 8 Ω)
  • Power Supply Range: 8 V to 26 V
  • Signal-to-Noise Ratio (SNR): >90 dB
  • Total Harmonic Distortion (THD): <0.08%
  • Efficiency: >90%
  • Package Type: HTQFP-48

The TPA3005D2PHPRG4 from Texas Instruments is a versatile and powerful audio amplifier that promises to deliver exceptional audio quality. Whether you're designing a high-end home theater system or a compact audio solution for portable devices, this amplifier is engineered to meet the most demanding audio requirements. Its combination of power, efficiency, and protection features make it a top choice for audio enthusiasts and professional designers alike.

Choose the TPA3005D2PHPRG4 for your next project and experience the difference in sound that Texas Instruments' quality and engineering can make.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0390 $51.9500
120+ $0.8526 $102.3120
185+ $0.8259 $152.7915
255+ $0.7993 $203.8215
325+ $0.7726 $251.0950
435+ $0.6927 $301.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,610 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess