EN
  • EN
  • DE

TPA2033D1YZFT

Part No TPA2033D1YZFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.75W 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2.75W x 1 at 4Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-DSBGA
Manufacturer Package 9-UFBGA, DSBGA
Part Number Series TPA2033
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813846-TPA2033D1YZFT
Ultra Librarian 3D Model Ultra Librarian TPA2033D1YZFT CAD Model

Description

The TPA2033D1YZFT is a high-fidelity, filter-free Class-D audio amplifier from Texas Instruments, designed to deliver premium sound quality in a remarkably small package. This integrated circuit is part of TI's extensive audio amplifier portfolio and is engineered to provide efficient audio amplification for portable and space-constrained applications.

Key Features

  • High Efficiency: The TPA2033D1YZFT operates with an impressive power efficiency, which not only conserves energy but also minimizes thermal dissipation, making it ideal for battery-powered devices.
  • Output Power: It is capable of delivering 3 W into a 4Ω load with a 5V supply, providing ample volume and clarity for its size.
  • Filter-Free Operation: This amplifier does not require an output filter, which reduces external component count and simplifies the overall design process.
  • Space-Saving Design: Housed in a compact 9-ball WCSP (YZF) package, the TPA2033D1YZFT is optimized for space-constrained applications.
  • Advanced Modulation Scheme: The device utilizes Texas Instruments' advanced EMI suppression technology with spread spectrum control, reducing electromagnetic interference and making it suitable for use in close proximity to RF and wireless devices.

Applications

The TPA2033D1YZFT is versatile and can be used in a variety of applications where space is at a premium and high-quality audio is required. These include:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Handheld Gaming Devices
  • GPS and Portable Navigation Devices

Technical Specifications

With a wide supply voltage range from 2.5V to 5.5V, the TPA2033D1YZFT is designed to be flexible and functional in various power environments. The device also features built-in thermal and over-current protection to ensure reliability and longevity in operation.

Quality and Support

Texas Instruments provides comprehensive technical support and resources for the TPA2033D1YZFT, including datasheets, reference designs, and application notes. Customers can rely on TI's quality and expertise to integrate this audio amplifier into their designs with confidence.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9925 $54.5875
125+ $0.8144 $101.8000
195+ $0.7890 $153.8550
265+ $0.7635 $202.3275
340+ $0.7381 $250.9540
455+ $0.6617 $301.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess