EN
  • EN
  • DE

TPA2006D1DRBGRG4

Part No TPA2006D1DRBGRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219661-TPA2006D1DRBGRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2006D1DRBGRG4 CAD Model

Description

The TPA2006D1DRBGRG4 is an efficient, Class-D audio power amplifier developed by Texas Instruments, designed for portable applications. This compact and robust component is ideal for devices where high-quality sound and space-saving are crucial. With its advanced technology, the TPA2006D1DRBGRG4 offers a perfect blend of performance and power efficiency.

Key Features

  • Output Power: The TPA2006D1DRBGRG4 can deliver 2.8W into 4Ω load at 5V, which is sufficient for a wide range of portable audio devices.
  • High Efficiency: As a Class-D amplifier, it provides a high efficiency of over 90%, which helps in reducing power loss and extending battery life in portable applications.
  • Low EMI: The device is designed with a patented 3D architecture that minimizes electromagnetic interference, making it suitable for use in close proximity to RF and wireless devices without causing disruptions.
  • Thermal and Short-Circuit Protection: It includes built-in thermal and short-circuit protection features, ensuring reliable operation and safeguarding the amplifier and speakers from potential damage.
  • DC Volume Control: Volume can be controlled via a DC voltage, allowing for seamless integration with digital systems.
  • Space-Saving Design: The TPA2006D1DRBGRG4 comes in a compact PowerPAD MSOP package, which is perfect for applications with limited PCB space.

Applications

The TPA2006D1DRBGRG4 is versatile and can be used in a variety of devices, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Laptop and Notebook Computers
  • Portable Speakers

Conclusion

For designers and manufacturers seeking a reliable, high-quality audio amplification solution, the TPA2006D1DRBGRG4 from Texas Instruments stands out as an excellent choice. Its combination of power, efficiency, and compact design makes it an indispensable component for the next generation of portable audio devices.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess