Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 4.75 V to 5.25 V
Digital Supply Voltage 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 055325-TP13054ADW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP13054ADW CAD Model

Description

The TP13054ADW from Texas Instruments is a robust, high-performance voltage level translator designed for bidirectional voltage translation between two logic levels. Its versatility allows it to be used in multi-voltage systems, interfacing between different logic levels ranging from 1.2V to 5.5V, making it an ideal solution for a wide range of applications including microcontrollers, data communication, signal conditioning, and other mixed-voltage systems.

Key Features

  • Voltage Translation: Bidirectional translation between high-voltage (5.5V max) and low-voltage (1.2V min) logic levels.
  • Compatibility: Compatible with a variety of logic standards such as TTL, CMOS, LVTTL, LVCMOS, etc.
  • Low Power Consumption: Designed for low dynamic and static power consumption, enhancing battery life in portable applications.
  • High-Speed Operation: Supports fast signal propagation to enable high-speed data transmission.
  • Wide Operating Temperature Range: Reliable performance across a broad temperature range (-40°C to 85°C).
  • Package: Available in a 20-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

The TP13054ADW is suitable for various applications that require reliable logic level translation, such as:

  • Interface conversion in multi-voltage systems
  • Signal bridging between different logic domains
  • Level shifting for I2C, SPI, UART, and other communication protocols
  • Microcontroller-based systems requiring voltage level adaptation

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The TP13054ADW is built to meet high standards, ensuring stable performance in a variety of conditions and applications. TI provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the TP13054ADW into your design.

You May Also Be Interested in

Texas Instruments
IC STEREO CODEC 16B USB 28SSOP
Lowest to $31.5327
ECAD model for PCM2906BDB
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
ECAD model for WM8750CBLGEFL
Winbond Electronics
IC VOICEBND CODEC 3V 1CH 20TSSOP
Lowest to $1.6398
ECAD model for W681310WG
Texas Instruments
IC AUDIO CODEC 32BIT SER 80BGA
Need more? Email Us
ECAD model for TLV320AIC23IGQER
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
ECAD model for AD1886JST-REEL
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.7079
ECAD model for WAU8822YG
Analog Devices Inc.
10-BIT SD VIDEO DECODER
Lowest to $28.0800
ECAD model for ADV7280ABCPZ-M-RL
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SSOP
Lowest to $1.2309
ECAD model for W681360RG
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $19.5582
ECAD model for AD71023CSZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention