Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TNETE10
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 688842-TNETE100APCM
Ultra Librarian 3D Model Ultra Librarian TNETE100APCM CAD Model

Description

The TNETE100APCM is an advanced networking solution from Texas Instruments, known for its high performance and reliability in managing network traffic. This integrated circuit is designed to cater to the demanding needs of modern networking systems, providing fast and efficient handling of data packets.

Key Features:

  • High-Speed Performance: The TNETE100APCM is engineered to support high data transfer rates, making it ideal for applications that require rapid communication between devices.
  • Energy-Efficient Design: Texas Instruments has incorporated power-saving features into this product, ensuring that it operates with minimal power consumption without sacrificing performance.
  • Robust Physical Layer Interface: It offers a solid physical layer interface that ensures reliable data transmission even in environments with high electromagnetic interference.
  • Advanced Network Management: The device is equipped with features that enable sophisticated network management, including Quality of Service (QoS) prioritization, which is critical for ensuring the smooth operation of bandwidth-sensitive applications.
  • Compatibility: The TNETE100APCM is designed to be compatible with a wide range of network protocols and standards, ensuring that it can be easily integrated into existing network infrastructures.

Applications:

This product is suitable for a variety of applications, including:

  • Enterprise networking equipment
  • High-speed servers and workstations
  • Network switches and routers
  • Network Interface Cards (NICs)
  • Embedded systems requiring network connectivity

Technical Specifications:

Parameter Value Data Rate Up to 1 Gbps Interface Type PCI, PCI-X Supply Voltage 3.3V Operating Temperature 0°C to 70°C

With Texas Instruments' commitment to quality, the TNETE100APCM is a reliable and efficient solution for high-speed networking requirements. Its integration of advanced features with energy efficiency makes it a smart choice for designers and engineers looking to upgrade their network systems.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for CS26LV16173HIP70
Others
Lowest to $3.6557
ECAD model for CPC7820M9TR
Others
Lowest to $1.8278
ECAD model for CW6639E
Others
Lowest to $4.7527
ECAD model for CS5845GJ
Others
Need more? Email Us
ECAD model for CW24C08CD
Others
Need more? Email Us
ECAD model for CSHD6-40CTR13-LF
Others
Lowest to $1.2252
ECAD model for CS7103EF
Others
Lowest to $3.8487
ECAD model for CTM8251LT
Others
Need more? Email Us
ECAD model for CS-5LN

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9204 $56.7612
8+ $15.5244 $124.1952
12+ $15.0394 $180.4728
16+ $14.5542 $232.8672
20+ $14.0691 $281.3820
27+ $12.6137 $340.5699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 596 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention