Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Number of Drivers/Receivers 2/3
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10MBd
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 781880-LTC1345CNW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1345
Introduction Date April 11, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1345CNW#PBF CAD Model

Description

The LTC1345CNW#PBF is a robust RS232 transceiver component from Linear Technology, which is designed to provide reliable serial communication in a variety of applications. This transceiver is capable of operating at a wide voltage range and includes multiple drivers and receivers to facilitate full-duplex communication.

Key Features

  • Interface Type: RS232
  • Number of Drivers/Receivers: 5/3
  • Supply Voltage Range: 4.5V to 5.5V
  • Data Rate: Up to 120 kbps
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package/Case: 24-Wide SOIC
  • ESD Protection: Yes

Product Advantages

The LTC1345CNW#PBF transceiver offers several advantages for industrial and commercial applications. Its ESD protection ensures the device's longevity and reliability in harsh environments. The wide operating temperature range makes it suitable for outdoor or variable climate operations. With a moderate data rate of up to 120kbps, it is ideal for applications where speed is not the primary concern but reliability and stability are crucial.

Applications

This transceiver is well-suited for use in point-of-sale systems, data acquisition systems, and other serial communication applications that require a dependable RS232 connection. Its through-hole mounting design allows for secure attachment to a PCB, making it a strong choice for embedded systems that require a stable and long-lasting serial interface.

Quality and Reliability

Linear Technology is known for its high-quality components, and the LTC1345CNW#PBF is no exception. It is designed to meet stringent quality controls and to provide reliable performance over its lifespan. Whether used in commercial equipment or industrial machinery, this RS232 transceiver is built to maintain integrity and facilitate consistent data transmission.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for TLE7250VLE
Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $9.6489
ECAD model for 88E1512-A0-NNP2I000
Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $3.3744
ECAD model for THVD1451DRBT
Texas Instruments
4.5V~5.5V Transceiver TSSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $347.1918
ECAD model for SN65C1168EMPWTSEP

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention