EN
  • EN
  • DE

TMUX7234RRQR

Part No TMUX7234RRQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT-NO/NCX4 5.8OHM 20WQFN / 4 Circuit IC Switch 2:1 5.8Ohm 20-WQFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SPDT - NO/NC
Number of Circuits 4
On-State Resistance (Max) 5.8Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V
Voltage - Supply, Dual (V±) ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 100ns, 90ns
-3db Bandwidth 92MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 16pF, 26pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -105dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x4)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352782-TMUX7234RRQR
Ultra Librarian 3D Model Ultra Librarian TMUX7234RRQR CAD Model

Description

The TMUX7234RRQR from Texas Instruments is a cutting-edge, precision analog multiplexer that offers exceptional performance and versatility for a wide range of applications. This device is part of the TMUX series, which is renowned for its high-quality signal switching capabilities.

Key Features

  • Low On-Resistance: The TMUX7234RRQR boasts an ultra-low on-resistance (Ron) that typically stands at 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • Wide Operating Range: With an operating voltage range from 1.08 V to 5.5 V, this multiplexer is highly flexible and can be used in various applications, from low-voltage portable devices to higher voltage industrial equipment.
  • Multiple Channels: The device features four single-pole, single-throw (SPST) switches, which allow for precise control and routing of analog signals.
  • Low Charge Injection: The TMUX7234RRQR exhibits low charge injection, which minimizes the impact on signal integrity, making it ideal for sensitive applications such as data acquisition and audio signal routing.
  • Extended Temperature Range: It operates reliably over an extended temperature range from -40°C to +125°C, catering to automotive and industrial environments that require robust performance.
  • Logic-Level Compatibility: The multiplexer is compatible with 1.8V logic inputs, providing ease of integration with modern microcontrollers and digital logic interfaces.

Applications

The TMUX7234RRQR is versatile and can be integrated into various systems, including:

  • Data acquisition systems
  • Signal routing applications
  • Audio and video switching
  • Communication systems
  • Test equipment
  • Automotive and industrial electronics

Package and Quality

The device is available in a compact QFN-16 package, which allows for a space-saving footprint on printed circuit boards. The TMUX7234RRQR is also RoHS compliant and follows Texas Instruments' commitment to quality and environmental management, making it a reliable and eco-friendly choice for your next project.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6723 $51.0507
22+ $4.6542 $102.3924
34+ $4.5088 $153.2992
46+ $4.3633 $200.7118
60+ $4.2179 $253.0740
80+ $3.7815 $302.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,349 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess