EN
  • EN
  • DE

TMUX7219DGKR

Part No TMUX7219DGKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 2.9OHM 8VSSOP / 1 Circuit IC Switch 2:1 2.9Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 2.9Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V
Voltage - Supply, Dual (V±) ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 170ns, 180ns
-3db Bandwidth 40MHz
Charge Injection -10pC
Channel Capacitance (CS(off) , CD(off) ) 33pF, 48pF
Current - Leakage (IS(off) ) (Max) 150pA
Crosstalk -106dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TMUX7219
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338316-TMUX7219DGKR
Ultra Librarian 3D Model Ultra Librarian TMUX7219DGKR CAD Model

Description

TMUX7219DGKR - Texas Instruments

The TMUX7219DGKR from Texas Instruments is a state-of-the-art precision analog multiplexer that offers a range of features designed to enhance the performance and reliability of a wide array of systems. This component is part of TI's portfolio of switches and multiplexers that are engineered to provide high-precision signal routing for complex electronic circuits.

Key Features

  • Wide Voltage Range: The device operates from a single 1.08-V to 5.5-V supply, making it versatile for various applications, from battery-powered devices to industrial equipment.
  • Low On-Resistance: With a low on-resistance of typically 0.37 ohms, the TMUX7219DGKR ensures minimal signal distortion and voltage drop, allowing for more accurate signal transmission.
  • Low Charge Injection: The precision design minimizes charge injection, which can be critical in sensitive analog applications.
  • Low Power Consumption: It features a low power consumption profile, which is essential for energy-sensitive applications.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, thereby avoiding potential damage to downstream components and reducing signal noise.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial environments.

Applications

The TMUX7219DGKR is ideal for a variety of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment

Package and Quality

Encased in a compact 8-pin MSOP (DGK) package, the TMUX7219DGKR is designed for space-constrained applications while providing robust performance. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception, ensuring reliability and consistency across various applications.

With its combination of performance, versatility, and reliability, the TMUX7219DGKR is a top choice for designers who require a high-quality multiplexer for their precision analog applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4767 $52.1505
36+ $2.8527 $102.6972
55+ $2.7635 $151.9925
75+ $2.6744 $200.5800
97+ $2.5852 $250.7644
130+ $2.3178 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,260 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess