EN
  • EN
  • DE

TMUX1101DBVR

Part No TMUX1101DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 1 4OHM SOT23-5 / 1 Circuit IC Switch 1:1 4Ohm SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 850mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 300MHz
Charge Injection -1.5pC
Channel Capacitance (CS(off), CD(off)) 6pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TMUX1101
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383680-TMUX1101DBVR
Ultra Librarian 3D Model Ultra Librarian TMUX1101DBVR CAD Model

Description

The TMUX1101DBVR from Texas Instruments is a high-performance, single-channel precision analog multiplexer that is designed to provide exceptional accuracy and reliability for a wide range of applications. This advanced switch is part of TI's TMUX series, which is known for its low on-resistance and low crosstalk, making it an ideal solution for precision signal routing.

Key Features

  • Single 2:1 Multiplexer: The device offers a single two-to-one multiplexer configuration, providing flexibility in connecting one of two inputs to a single output.
  • Low On-Resistance: With an ultra-low on-resistance of typically 3.5 Ω, the TMUX1101DBVR ensures minimal signal distortion and voltage drop across the switch, which is crucial for maintaining signal integrity.
  • Low Charge Injection: This multiplexer has been designed to minimize charge injection, which helps to reduce signal errors and improve overall performance in precision applications.
  • Wide Supply Range: The device can operate with a supply voltage ranging from 1.08 V to 5.5 V, making it versatile for use in both single-supply and dual-supply applications.
  • Bidirectional Operation: The TMUX1101DBVR supports bidirectional signal flow, allowing it to be used in a variety of configurations without the need for additional circuitry.
  • Break-Before-Make Switching: It features break-before-make switching, which prevents momentary shorting of signals during channel transitions, providing safer and more reliable operation.
  • Extended Temperature Range: The multiplexer is designed to operate over an extended temperature range from -40°C to +125°C, accommodating a broad spectrum of environmental conditions.
  • Small Package Size: Packaged in a compact SOT-23-6 (DBVR) package, the TMUX1101DBVR is suitable for space-constrained applications.

Applications

The TMUX1101DBVR is widely used in various applications that require precise and accurate signal routing, such as:

  • Data acquisition systems
  • Instrumentation
  • Test and measurement equipment
  • Medical equipment
  • Communication systems

With its robust feature set and high reliability, the TMUX1101DBVR from Texas Instruments stands out as a superior choice for designers looking for a precision analog multiplexer that can meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,090 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess