EN
  • EN
  • DE

TMS3VC5421PGE200IN

Part No TMS3VC5421PGE200IN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C54x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8kB)
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TMS3VC
Standard Package 60
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341813-TMS3VC5421PGE200IN
Ultra Librarian 3D Model Ultra Librarian TMS3VC5421PGE200IN CAD Model

Description

The Texas Instruments TMS3VC5421PGE200IN is a high-performance, integrated circuit designed for advanced digital signal processing (DSP) applications. This product is part of TI's respected TMS320 series, which is renowned for its robust architecture and ability to handle complex computations with ease. The TMS3VC5421PGE200IN is specifically engineered to meet the rigorous demands of applications such as telecommunications, audio processing, industrial control systems, and advanced consumer electronics.

At the core of the TMS3VC5421PGE200IN is a powerful DSP that operates at a high clock speed, enabling it to perform billions of floating-point operations per second (GFLOPS). This exceptional computational capability ensures that the device can process large data sets and execute advanced algorithms with remarkable efficiency.

The device comes in a 200-pin plastic grid array (PGA) package, which provides a durable and reliable connection to a printed circuit board (PCB). The pin configuration is meticulously designed to optimize signal integrity and minimize electrical noise, ensuring consistent performance in a wide range of operating conditions.

Texas Instruments has equipped the TMS3VC5421PGE200IN with a variety of features to enhance its functionality. These include multiple on-chip peripherals, such as a rich set of timers, serial ports, and communication interfaces, which facilitate easy integration into system designs. Furthermore, the device supports a range of external memory interfaces, allowing designers to expand the system's memory capabilities as needed.

To aid developers in bringing their products to market quickly, Texas Instruments provides comprehensive support for the TMS3VC5421PGE200IN. This includes detailed documentation, software development tools, and reference designs. Additionally, the company's global technical support network is available to assist with any design challenges that may arise.

Overall, the Texas Instruments TMS3VC5421PGE200IN is a testament to the company's commitment to delivering high-quality, cutting-edge technology solutions that empower innovation and drive industry advancements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess