EN
  • EN
  • DE

TMS370C712AFNT

Part No TMS370C712AFNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202474-TMS370C712AFNT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series TMS370
Package Tray
Core Processor TMS370
Core Size 8-Bit
Speed 5MHz
Connectivity SPI
Peripherals PWM, WDT
Number of I/O 22
Ultra Librarian 3D Model Ultra Librarian TMS370C712AFNT CAD Model

Description

Product Overview: TMS370C712AFNT by Texas Instruments

The TMS370C712AFNT is a high-performance microcontroller unit (MCU) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced MCU is part of the TMS370 family, designed to offer an optimal mix of processing power, low power consumption, and integrated peripherals for a wide range of applications.

Key Features:

  • Core: The TMS370C712AFNT features a robust 8-bit CPU providing efficient processing capabilities for embedded systems.
  • Memory: It includes onboard read-only memory (ROM) and random access memory (RAM), facilitating quick access to program instructions and data storage.
  • Input/Output: A variety of digital I/O ports are available, enabling the MCU to interface with sensors, actuators, and other electronic components.
  • Timers: Multiple integrated timers support complex timing operations, which are essential for tasks like pulse width modulation (PWM) and event counting.
  • Communication: Built-in serial communication interfaces, such as SPI and UART, allow for easy data exchange with other devices in a system.
  • Power Management: The TMS370C712AFNT is designed for low-power operation, with features that minimize power consumption during idle periods.

Applications:

The versatility of the TMS370C712AFNT makes it suitable for a diverse range of applications. It is commonly used in automotive control systems, including engine management and body electronics. Additionally, it finds use in industrial automation, consumer electronics, and other embedded systems where reliable microcontroller performance is critical.

Quality and Reliability:

As with all Texas Instruments products, the TMS370C712AFNT is built to meet high standards of quality and reliability. TI's commitment to excellence ensures that this MCU provides consistent performance and longevity, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess