EN
  • EN
  • DE

TMS32C6415EZLZ6E3

Part No TMS32C6415EZLZ6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS 532-Pin FCBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797638-TMS32C6415EZLZ6E3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6415
Introduction Date November 09, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6415EZLZ6E3 CAD Model

Description

The Texas Instruments TMS32C6415EZLZ6E3 is a high-performance, fixed-point digital signal processor (DSP) that is part of the TMS320C64x series. This DSP is designed to cater to a wide array of applications, including telecommunications, industrial control, audio and video processing, medical imaging, and automotive systems. With its advanced architecture, the TMS32C6415EZLZ6E3 provides a perfect blend of processing power and energy efficiency, making it an ideal choice for both embedded and high-end processing tasks.

Key Features:

  • High-Performance Processing: The DSP operates at a frequency of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second), which allows for intensive computation and real-time processing capabilities.
  • Large On-Chip Memory: It comes equipped with a 1MB Level 2 (L2) cache that can be configured as mapped RAM, cache, or a combination of both, providing flexibility and reducing latency during operations.
  • Efficient Data Management: The Enhanced Direct-Memory-Access (EDMA) controller allows for high-speed data transfers without CPU intervention, thus improving system throughput and efficiency.
  • Robust Peripheral Set: This DSP includes a host of peripherals such as a 10/100 Mb/s Ethernet MAC, 64-bit external memory interface, and multiple serial ports for enhanced connectivity and data communication.
  • Versatile External Interface: The 64-bit external memory interface supports SDRAM, SRAM, Flash, and other memory types, providing designers with the flexibility to choose the optimal memory configuration for their application.
  • Advanced Debug Features: Integrated debug features such as real-time debug via JTAG and an extensive set of development tools simplify the debugging process and reduce time to market.

Applications:

The versatility of the TMS32C6415EZLZ6E3 allows it to be used in a multitude of applications. For instance, in the telecommunications sector, it can handle complex algorithms for signal processing, such as in base stations or network infrastructure. In industrial control systems, it can manage real-time data processing for automation and control. In the realm of audio and video processing, it is capable of encoding, decoding, and transcoding multimedia streams. Additionally, its high-performance capabilities make it suitable for medical imaging techniques like MRI and CT scan processing, as well as driver assistance systems in automotive applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $154.4777 $154.4777
2+ $149.3284 $298.6568
3+ $133.8806 $401.6418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess