EN
  • EN
  • DE

TMS32C6415EGLZW6E3

Part No TMS32C6415EGLZW6E3
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840758-TMS32C6415EGLZW6E3
Series *
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS32C6415EGLZW6E3 CAD Model

Description

The Texas Instruments TMS32C6415EGLZW6E3 is a high-performance digital signal processor (DSP) that is part of the TMS320C64x series. This particular model is designed to meet the intensive processing needs of modern digital signal processing applications. It is widely used in industries such as telecommunications, medical imaging, audio processing, and industrial control systems.

Key Features:

  • High-Performance DSP: Equipped with a fixed-point architecture capable of speeds up to 1GHz, this DSP can perform up to 8000 MIPS (Million Instructions Per Second), making it suitable for high-speed signal processing tasks.
  • Large On-Chip Memory: Includes a 1MB Level 2 cache that can be configured as mapped RAM, cache, or a combination of both, providing flexibility and efficient data management.
  • Advanced Multimedia Support: With its powerful processing capabilities, the TMS32C6415EGLZW6E3 can handle complex multimedia algorithms required for video and audio encoding/decoding.
  • Robust Connectivity: Features a host of peripherals including a high-speed VLYNQ™ interface, 10/100 Mb/s Ethernet MAC, and a 66 MHz, 64-bit PCI bus interface, ensuring seamless integration with other components and systems.
  • Energy Efficient: The device incorporates power-saving features that reduce overall power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Extended Temperature Range: Capable of operating in a wide temperature range, this DSP is suitable for industrial environments with extreme conditions.

Applications:

Due to its high processing power and connectivity options, the TMS32C6415EGLZW6E3 is ideal for a variety of applications, including:

  • Wireless Infrastructure (e.g., base stations, gateways)
  • Medical Imaging Systems (e.g., MRI, CT scanners)
  • Professional Audio Equipment
  • Industrial Control and Automation
  • High-End Consumer Electronics

The TMS32C6415EGLZW6E3 from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to leverage advanced DSP capabilities in their products.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess