EN
  • EN
  • DE

TMS320F28375SZWTS

Part No TMS320F28375SZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337FBGA / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797573-TMS320F28375SZWTS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375SZWTS CAD Model

Description

The TMS320F28375SZWTS is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of modern control applications. This product is part of the TMS320F2837x series, which is renowned for its high-performance and integrated real-time control capabilities.

Key Features

  • Advanced Processing Core: At the heart of the TMS320F28375SZWTS is a powerful dual-core C28x processing unit, equipped with floating-point units (FPUs) that enable precise and efficient computation.
  • Enhanced Control Peripherals: This MCU boasts a rich set of peripherals tailored for control applications, including high-resolution pulse-width modulators (HRPWMs), enhanced capture modules, and robust analog-to-digital converters (ADCs).
  • CLA Co-Processor: The Control Law Accelerator (CLA) is a co-processor dedicated to control tasks, providing parallel processing capabilities that significantly boost system performance.
  • Integrated Memory: With integrated flash memory and RAM, the TMS320F28375SZWTS ensures ample space for complex algorithms and real-time data processing.
  • Communication Interfaces: A variety of communication protocols are supported, including CAN, SPI, I2C, and UART, facilitating easy integration into a wide range of industrial systems.

Applications

The TMS320F28375SZWTS is ideally suited for applications that require high-speed, precision control, such as:

  • Industrial drives and inverters
  • Digital power conversion
  • Renewable energy systems
  • Automotive control systems
  • Advanced sensing and monitoring

Robust Design

With its extended temperature range and robust design, the TMS320F28375SZWTS is built to operate reliably in harsh environments, making it an excellent choice for industrial and automotive applications where stability and durability are critical.

Developer Support

Developers can take advantage of Texas Instruments' comprehensive software and hardware tools to streamline the development process. From Code Composer Studio™ integrated development environment (IDE) to a full suite of development kits, engineers have everything they need to bring their high-performance control systems to market quickly and efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7269 $53.1807
7+ $16.6049 $116.2343
10+ $16.0439 $160.4390
14+ $14.9220 $208.9080
18+ $14.3610 $258.4980
22+ $13.8000 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess