EN
  • EN
  • DE

TMS320F28375DPTPS

Part No TMS320F28375DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797565-TMS320F28375DPTPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375DPTPS CAD Model

Description

Overview of TMS320F28375DPTPS

The TMS320F28375DPTPS is a powerful microcontroller unit (MCU) from Texas Instruments, designed for demanding applications that require high levels of processing power and real-time performance. This product is part of the TMS320F2837x series, which is well-suited for a wide range of industrial applications such as motor control, digital power, renewable energy, and advanced sensing.

Key Features

  • Dual-Core C28x Processing: The TMS320F28375DPTPS features two independent C28x cores, which are 32-bit floating-point processors optimized for control applications, providing the ability to handle complex algorithms and multiple tasks simultaneously.
  • CLA Co-Processor: It also includes a Control Law Accelerator (CLA), a 32-bit floating-point co-processor designed to offload critical, time-sensitive tasks from the main CPU, thus enhancing system performance.
  • Integrated Analog: The device boasts a rich set of analog peripherals including multiple 12-bit ADCs, DACs, and comparators, which facilitate precise control and monitoring of analog signals.
  • Advanced Connectivity: With multiple communication interfaces such as CAN, SPI, I2C, and UART, the MCU ensures flexible and reliable data exchange with other systems and peripherals.
  • Enhanced Memory: Equipped with a generous memory architecture that includes up to 1MB of flash memory and 204KB of RAM, the TMS320F28375DPTPS can handle large code bases and data-intensive operations.
  • Robust Security: Security features are integrated to protect intellectual property and secure data communication, making the device suitable for applications where data integrity and confidentiality are crucial.

Applications

The TMS320F28375DPTPS is ideal for a variety of applications, including:

  • Advanced motor control systems
  • Digital power conversion
  • Renewable energy systems like solar inverters and wind turbines
  • Industrial automation and robotics
  • High-end sensing and measurement equipment

Support and Resources

Texas Instruments provides extensive support for the TMS320F28375DPTPS through its comprehensive technical documentation, software tools, development kits, and active user community. Engineers can access a wealth of resources to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3159 $78.6318
4+ $32.2592 $129.0368
5+ $31.2511 $156.2555
7+ $30.2430 $211.7010
9+ $29.2349 $263.1141
12+ $26.2106 $314.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess