EN
  • EN
  • DE

TMS320F28075PZPT

Part No TMS320F28075PZPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, D/A 3x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1271283-TMS320F28075PZPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28075
Introduction Date October 23, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28075PZPT CAD Model

Description

The TMS320F28075PZPT is a high-performance, 32-bit microcontroller unit (MCU) from Texas Instruments, designed for advanced embedded control applications. This product is part of the C2000™ Piccolo™ series and is particularly suitable for applications requiring precise control such as industrial drives, solar inverters, digital power, electrical vehicles, and power supplies.

Key Features

  • Enhanced Processing Power: Equipped with a 32-bit C28x core running at up to 200MHz, the TMS320F28075PZPT provides excellent processing capabilities for complex algorithms and control strategies.
  • Integrated Memory: This MCU includes 256KB of flash memory and 100KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Robust Peripherals: A wide range of integrated peripherals such as multiple PWM outputs, analog-to-digital converters (ADCs), and capture modules enhance the flexibility and performance of control applications.
  • Real-Time Control: With its high-resolution PWM units and fast ADCs, the TMS320F28075PZPT excels in real-time control tasks, providing the precision required for advanced motor control and power conversion.
  • Connectivity: The MCU supports multiple communication protocols including CAN, SPI, I2C, and UART, facilitating easy integration with other systems and components.
  • Development Support: Texas Instruments offers extensive software libraries, development kits, and reference designs to accelerate the development process and reduce time to market.

Applications

The versatility of the TMS320F28075PZPT makes it an ideal choice for a wide range of applications. Its precise control capabilities are particularly beneficial in:

  • Renewable energy systems like solar inverters and wind turbines
  • Industrial motor drives and servo controllers
  • Power supplies and DC-DC converters
  • Electrical vehicles and transportation
  • Automation and robotics

The TMS320F28075PZPT microcontroller is designed to meet the demands of modern embedded control systems, providing a combination of performance, precision, and reliability that engineers and developers can rely on for their most challenging applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3989 $65.5956
8+ $13.4555 $107.6440
12+ $13.0350 $156.4200
16+ $12.6145 $201.8320
21+ $12.1940 $256.0740
28+ $10.9326 $306.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess