EN
  • EN
  • DE

TMS320F2806ZGMA

Part No TMS320F2806ZGMA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 055294-TMS320F2806ZGMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2806ZGMA CAD Model

Description

Overview of TMS320F2806ZGMA

The TMS320F2806ZGMA is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require efficient, real-time data processing. This product is part of the TMS320F280xx series, which is known for its advanced control-oriented features, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High-Performance Processing: With its powerful 32-bit CPU, the TMS320F2806ZGMA can operate at clock speeds up to 100 MHz, delivering the performance needed for complex algorithms and control systems.
  • Integrated Peripherals: The device comes equipped with a variety of integrated peripherals including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as SPI, I2C, CAN, and UART, which simplify system design and reduce the need for external components.
  • Enhanced Control Peripherals: The DSP features advanced control peripherals like high-resolution PWM units and enhanced capture modules, which are essential for precise motor control and power conversion applications.
  • On-Chip Memory: It offers ample on-chip memory, including flash memory for program storage and RAM for data processing, which facilitates efficient and fast execution of applications.
  • Robust Design: Designed for reliability, the TMS320F2806ZGMA operates within a wide temperature range and is equipped with error correction and detection mechanisms to ensure robust performance in harsh environments.

Applications

The TMS320F2806ZGMA is versatile and can be used in various applications, such as motor control, digital power supplies, inverters, and intelligent sensors. Its high-speed processing capabilities and specialized peripherals make it well-suited for real-time control systems that require precise timing and fast response times.

Support and Resources

Texas Instruments provides extensive support for the TMS320F2806ZGMA, including technical documentation, development tools, and software libraries. Designers can take advantage of the TI ecosystem to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $493.3500 $493.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess