EN
  • EN
  • DE

TMS320F28032PAGS

Part No TMS320F28032PAGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / MCU 32-bit C28x RISC 64KB Flash 1.8V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 797461-TMS320F28032PAGS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28032
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28032PAGS CAD Model

Description

The TMS320F28032PAGS is a high-performance, 32-bit microcontroller designed by Texas Instruments (TI) for advanced embedded control applications. This powerful microcontroller is part of TI's C2000™ Piccolo™ series, which is renowned for its exceptional performance in processing control algorithms for applications such as motor control, digital power supplies, and industrial control systems.

Key Features

  • High-Performance Processing: Equipped with a 60 MHz, 32-bit CPU, the TMS320F28032PAGS provides efficient processing capabilities for complex algorithms and control applications.
  • Flash Memory: The device includes 64KB of on-chip flash memory, which is ideal for storing firmware and applications that require quick and reliable data access.
  • RAM and Data Storage: With 12KB of RAM and 2KB of data flash, this microcontroller offers ample space for real-time data processing and storage.
  • Enhanced Control Peripherals: The microcontroller features advanced peripherals such as PWM outputs, capture inputs, and high-resolution ADCs, facilitating precise control in a variety of applications.
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, UART, and CAN, provide versatile connectivity options for complex embedded systems.
  • Robust Design: The TMS320F28032PAGS operates over an extended temperature range and is housed in a 64-pin LQFP package, ensuring reliability and durability in harsh environments.
  • JTAG Connectivity: Integrated JTAG interface supports in-system programming and debugging, simplifying development and maintenance.

Applications

The TMS320F28032PAGS is designed to meet the demands of a wide range of control-oriented applications. Its robust set of features make it an ideal choice for:

  • Motor control (AC Induction, Brushless DC, Stepper, and more)
  • Renewable energy systems (Solar inverters, Wind power converters)
  • Power supplies (Uninterruptible power supplies, DC-DC converters)
  • Industrial automation (PLCs, robotics, CNC machines)

Overall, the TMS320F28032PAGS from Texas Instruments is a versatile microcontroller that delivers the performance and features required for sophisticated control applications, ensuring efficient and reliable operation across a variety of industrial and commercial environments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3012 $51.5060
12+ $8.4523 $101.4276
19+ $8.1882 $155.5758
26+ $7.9240 $206.0240
33+ $7.6599 $252.7767
44+ $6.8675 $302.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess