EN
  • EN
  • DE

TMS320F28030PAGT

Part No TMS320F28030PAGT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 213184-TMS320F28030PAGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28030PAGT CAD Model

Description

The Texas Instruments TMS320F28030PAGT is a highly integrated, high-performance microcontroller that is part of the TMS320F2803x Piccolo series. Designed to meet the demanding requirements of modern control applications, this device is particularly suitable for industrial, automotive, and consumer markets where efficient and precise control is paramount.

Key Features

  • CPU: The TMS320F28030PAGT is powered by a 32-bit C28x CPU core, which provides 60 MHz of processing speed, enabling fast and efficient handling of complex algorithms and control tasks.
  • Memory: It comes with 64KB of Flash memory and 12KB of RAM, ensuring ample space for code storage and smooth execution of applications.
  • High-Resolution PWM: The device includes high-resolution pulse-width modulation (PWM) outputs, which are essential for precise motor control and power conversion.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a conversion rate of up to 3.75 MSPS allows for accurate and rapid data acquisition from analog sensors.
  • Communication Interfaces: Multiple communication peripherals including I2C, SPI, UART, and CAN modules facilitate easy integration with other components in a system and support a variety of communication protocols.
  • Robust Design: The TMS320F28030PAGT is designed to operate in harsh conditions and includes features such as a wide temperature range and overvoltage protection.

Applications

The versatility of the TMS320F28030PAGT makes it ideal for a range of applications. It's commonly used in:

  • Motor Control (AC induction, Brushless DC, Permanent Magnet Synchronous)
  • Power Supplies (DC-DC Converters, Inverters, UPS)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Automotive Control Systems
  • Industrial Automation and Robotics

Package and Quality

The TMS320F28030PAGT comes in a 64-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint while still providing sufficient I/O for complex applications. Texas Instruments ensures high-quality standards, and the device is designed to meet stringent industrial and automotive qualification criteria.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1438 $57.0066
15+ $6.6821 $100.2315
24+ $6.4733 $155.3592
32+ $6.2645 $200.4640
42+ $6.0557 $254.3394
56+ $5.4292 $304.0352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess