EN
  • EN
  • DE

TMS320F28027PTQ

Part No TMS320F28027PTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 60MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TMS320F28027
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1271249-TMS320F28027PTQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28027PTQ CAD Model

Description

Product Overview: TMS320F28027PTQ by Texas Instruments

The TMS320F28027PTQ is a powerful microcontroller from Texas Instruments, designed to meet the demanding requirements of modern embedded control applications. As part of the C2000™ Piccolo™ family, this device is well-suited for a variety of applications, including motor control, digital power supplies, and industrial control systems.

At the heart of the TMS320F28027PTQ is a 32-bit CPU called the C28x, which is capable of running at speeds up to 60 MHz. This high-performance processing core is coupled with Texas Instruments' proprietary Control Law Accelerator (CLA), a co-processor designed to offload complex control algorithms from the main CPU, thus enhancing system performance and efficiency.

The microcontroller features 64KB of flash memory and 12KB of RAM, providing ample storage for both code and data. In addition, the TMS320F28027PTQ includes a rich set of peripherals that are optimized for control applications. These peripherals include an enhanced Pulse Width Modulation (ePWM) module, 12-bit Analog-to-Digital Converters (ADCs), capture inputs, and a variety of communication interfaces such as UART, SPI, and I2C.

One of the key advantages of the TMS320F28027PTQ is its real-time control-oriented architecture. It has multiple 32-bit timers, a robust interrupt system, and real-time debugging features that make it an excellent choice for time-critical applications. Furthermore, the device supports a wide operating voltage range from 1.71V to 1.995V, ensuring flexible power management and compatibility with various system designs.

To facilitate development, Texas Instruments provides comprehensive software support for the TMS320F28027PTQ, including the Code Composer Studio™ integrated development environment (IDE), controlSUITE™ software libraries, and a wide range of reference designs. These tools help reduce development time and allow engineers to focus on innovating their application's unique features.

The TMS320F28027PTQ comes in a compact 48-pin LQFP package, making it suitable for space-constrained applications. With its robust feature set, high performance, and extensive software support, the TMS320F28027PTQ is an excellent choice for engineers looking to push the boundaries of embedded control.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4424 $52.2120
12+ $8.5682 $102.8184
19+ $8.3004 $157.7076
25+ $8.0327 $200.8175
33+ $7.7649 $256.2417
44+ $6.9616 $306.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess