EN
  • EN
  • DE

TMS320F28026PTT

Part No TMS320F28026PTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 60MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TMS320F28026
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1271246-TMS320F28026PTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28026PTT CAD Model

Description

The TMS320F28026PTT is a highly integrated, high-performance microcontroller solution designed for advanced embedded control applications. Manufactured by Texas Instruments, this device is part of the C2000™ 32-bit Microcontroller family, which is renowned for its processing capabilities and is specifically optimized for processing-intensive tasks.

At the heart of the TMS320F28026PTT is a 32-bit CPU (central processing unit) that can run at a clock speed of up to 60 MHz. This provides the computational power necessary to handle complex algorithms and control-oriented tasks in real-time. The microcontroller is built on a proprietary high-performance processing core that allows for rapid execution of instructions, making it an ideal choice for applications such as motor control, digital power supplies, and renewable energy systems.

The device comes equipped with 64KB of flash memory and 12KB of RAM, ensuring ample space for program storage and efficient data management. This combination of memory resources allows for robust and flexible application development. Additionally, the TMS320F28026PTT features a range of peripherals that enhance its functionality, including an enhanced pulse width modulator (ePWM), analog-to-digital converters (ADCs), and serial communication interfaces such as I2C, SPI, and UART.

One of the standout features of the TMS320F28026PTT is its integrated control law accelerator (CLA), which is a co-processor designed to offload critical, time-sensitive control tasks from the main CPU. This allows the device to handle complex control algorithms with ease, improving system performance and responsiveness.

The microcontroller also includes robust protection features, such as error correction for the flash memory, and a range of diagnostic capabilities to ensure reliable operation in harsh environments. With its extended operating temperature range, the TMS320F28026PTT is suitable for industrial applications that require high levels of precision and durability.

In summary, the TMS320F28026PTT from Texas Instruments is a powerful microcontroller that offers advanced features and high performance for demanding embedded control applications. Its combination of processing power, memory capacity, and integrated peripherals makes it a versatile and efficient choice for engineers and developers looking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0551 $56.4408
18+ $5.7888 $104.1984
27+ $5.6079 $151.4133
37+ $5.4270 $200.7990
48+ $5.2461 $251.8128
64+ $4.7034 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess