EN
  • EN
  • DE

TMS320F243PGE

Part No TMS320F243PGE
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP CONTROLLERS | IC MCU 16BIT 16KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor C2xx DSP
Data Bus Width 16-Bit
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number TMS320F243
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1271235-TMS320F243PGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F243PGE CAD Model

Description

The TMS320F243PGE is a powerful Digital Signal Processor (DSP) from Texas Instruments, renowned for its high-performance processing capabilities and efficiency in handling complex numerical operations. This product is a member of the TMS320C2xx generation of DSPs, which are designed to meet the rigorous demands of high-speed signal processing tasks in industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance Static CMOS Technology: The TMS320F243PGE is built on Texas Instruments' advanced static CMOS technology, which delivers a robust combination of speed and power efficiency.
  • Integrated Peripherals: This DSP includes a variety of built-in peripherals, such as serial communication ports, a timer, and a CAN (Controller Area Network) interface, which facilitate easy integration into a wide range of applications.
  • Large On-Chip Memory: It comes with ample on-chip memory, including both RAM and ROM, to support complex signal processing algorithms without the need for external memory components.
  • Flexible Clocking Options: The device supports multiple clocking options, allowing designers to balance processing speed with power consumption according to the needs of their specific application.
  • Low Power Modes: The TMS320F243PGE features low power consumption modes, which are essential for battery-powered or energy-sensitive applications.

Applications:

The versatility of the TMS320F243PGE makes it suitable for a wide array of applications. It's commonly used in:

  • Motor control systems
  • Automotive control units
  • Industrial automation systems
  • Robotic systems
  • Power management systems

Technical Specifications:

  • Core: TMS320C2xx DSP Core
  • Package: 144-Pin LQFP (Low Profile Quad Flat Package)
  • Speed: Up to 40 MIPS (Million Instructions Per Second)
  • On-Chip Memory: Configurable RAM and ROM
  • I/O Ports: Multiple digital I/O ports for versatile interfacing

In summary, the TMS320F243PGE by Texas Instruments is a robust and reliable DSP that offers a perfect blend of speed, efficiency, and integrated features, making it an ideal choice for developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5470 $55.6410
7+ $15.2181 $106.5267
11+ $14.7425 $162.1675
15+ $14.2670 $214.0050
19+ $13.7914 $262.0366
25+ $12.3647 $309.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,486 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess