EN
  • EN
  • DE

TMS320C6748BZWT375

Part No TMS320C6748BZWT375
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840737-TMS320C6748BZWT375
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWT375 CAD Model

Description

The TMS320C6748BZWT375 is a highly integrated, high-performance signal processor from Texas Instruments (TI) that blends the features of a digital signal processor (DSP) with those of a microcontroller (MCU). This processor is a part of the TMS320C6748 family, which is known for its efficient processing capabilities in both fixed and floating-point operations, making it an ideal choice for a wide range of applications including industrial, medical, audio, and communication.

Key Features:

  • Core: The device boasts a 375 MHz C674x DSP core, which provides as much as 3000 MIPS (Million Instructions Per Second) of performance. This allows for intensive signal processing tasks to be executed efficiently.
  • Memory: It includes an integrated memory controller with support for 16-bit or 32-bit DDR2, mDDR, and SDRAM, ensuring flexible and fast memory access.
  • Peripherals: A rich set of peripherals accompanies the core, including USB 2.0 with PHY, Ethernet MAC, multiple UARTs, SPI, I2C, and GPIOs, providing a versatile set of options for interfacing with other devices and modules.
  • Audio Support: With its enhanced Direct Memory Access (EDMA) controller and additional audio serial ports, the TMS320C6748 is well-suited for advanced audio processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, it features multiple power-down modes and a dynamic power scaling capability to minimize power consumption during operation.
  • Development Tools: TI provides a comprehensive suite of development tools, including Code Composer Studio™ (CCS), a robust integrated development environment (IDE), and various software libraries, which facilitate rapid development and debugging.
  • Package: The processor comes in a compact 361-ball BGA (ZWT) package, making it suitable for space-constrained applications.

Applications:

The versatility of the TMS320C6748BZWT375 allows it to be used in a diverse array of applications. It excels in scenarios that require intensive signal processing, such as industrial control, machine vision, medical imaging, voice recognition, and audio processing. Additionally, its high level of integration and comprehensive feature set make it an optimal choice for embedded applications that demand real-time performance with low power consumption.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess