EN
  • EN
  • DE

TMS320C6748BZCEA3E

Part No TMS320C6748BZCEA3E
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6748 Fixed- and Floating-Point DSP | IC DSP FIX/FLOAT POINT 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (13x13)
Family Part Number TMS320C6748
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1271163-TMS320C6748BZCEA3E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZCEA3E CAD Model

Description

Introducing the TMS320C6748BZCEA3E DSP from Texas Instruments

The TMS320C6748BZCEA3E is a high-performance digital signal processor (DSP) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This DSP is part of the TMS320C6748 family, which is known for its robust processing capabilities and flexibility, making it an ideal choice for a wide range of applications including industrial, communications, audio, and medical devices.

At the heart of the TMS320C6748BZCEA3E lies a powerful core that operates at up to 456 MHz, providing the computational horsepower necessary for complex algorithms and signal processing tasks. This DSP features a fixed and floating-point architecture, which allows for versatile programming and improved precision in applications that require it.

With integrated peripherals, the TMS320C6748BZCEA3E enhances system performance and reduces the overall bill of materials for system design. It includes a rich set of interfaces such as McBSP (Multi-channel Buffered Serial Port), I2C, UART, and SPI, which facilitate easy communication with other devices in a system. Additionally, it boasts an enhanced Direct Memory Access (EDMA) controller that enables fast data transfer without burdening the CPU, thus freeing it up for more critical tasks.

Memory is a vital aspect of any DSP, and the TMS320C6748BZCEA3E does not disappoint. It comes equipped with a 32KB of L1P cache, 32KB of L1D cache, and 256KB of L2 cache, along with support for external memory interfaces, providing ample space for code and data storage.

For developers, Texas Instruments offers comprehensive support in the form of the Code Composer Studio IDE and a rich ecosystem of software libraries and development tools. This makes it easier to harness the full potential of the TMS320C6748BZCEA3E and reduce time-to-market for products.

Whether you're designing an audio processing system, a sophisticated industrial control unit, or a high-end medical imaging device, the TMS320C6748BZCEA3E DSP provides the performance, integration, and support necessary to create a reliable and efficient solution.

Choose the TMS320C6748BZCEA3E for your next project and experience the quality and performance that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5908 $59.5908
3+ $48.8951 $146.6853
4+ $47.3671 $189.4684
5+ $45.8391 $229.1955
6+ $44.3112 $265.8672
8+ $39.7272 $317.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess