EN
  • EN
  • DE

TMS320C6747BZKBA3

Part No TMS320C6747BZKBA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor | IC DSP FLOATING POINT 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Family Part Number TMS320C6747B
Manufacturer Pack Quantity 30
MSL Level 4 (72 Hours)
Win Source Part Number 1271157-TMS320C6747BZKBA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6747BZKBA3 CAD Model

Description

Texas Instruments TMS320C6747BZKBA3 Digital Signal Processor

The TMS320C6747BZKBA3 is a highly integrated, high-performance digital signal processor (DSP) developed by Texas Instruments (TI). This advanced semiconductor is part of the TMS320C6000 DSP family, which is renowned for its robust processing capabilities and is designed to cater to a wide range of applications, including audio and voice processing, industrial control, medical devices, and more.

Key Features:

  • Core: The device features a fixed/floating-point DSP core with a frequency of up to 300 MHz, delivering up to 2400 MIPS (Million Instructions Per Second).
  • Memory: It comes with integrated memory, including 64KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 cache, which can be configured as SRAM for data or program use.
  • External Memory Interface: The processor supports a wide variety of external memory interfaces including DDR2, mDDR, and asynchronous memory, making it highly versatile for different system designs.
  • Peripherals: A rich set of peripherals is included, such as a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 On-The-Go interface, I2C, McASP (Multichannel Audio Serial Port), and SPI, which help in reducing system costs and enhancing functionality.
  • Power Management: TI's advanced power management techniques are implemented to ensure low power consumption and increased battery life for portable applications.
  • Software Support: The DSP is supported by TI's comprehensive software development tools, including Code Composer Studio (CCS), DSP/BIOS, optimized DSP libraries, and reference frameworks, which accelerate development time and reduce time-to-market.

Applications:

The TMS320C6747BZKBA3 is suited for a variety of applications, such as:

  • Professional and consumer audio equipment
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment
  • Communication infrastructure

In summary, the Texas Instruments TMS320C6747BZKBA3 DSP provides a powerful and efficient solution for developers looking to integrate advanced signal processing capabilities into their products. Its combination of performance, integrated memory, and peripherals, along with robust software support, makes it a go-to choice for a multitude of embedded applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess