EN
  • EN
  • DE

TMS320C6421ZWT4

Part No TMS320C6421ZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor | IC FIXED-POINT DSP 361-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Family Part Number TMS320C6421
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271105-TMS320C6421ZWT4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZWT4 CAD Model

Description

The Texas Instruments TMS320C6421ZWT4 is a high-performance digital signal processor (DSP) from the TMS320C6000 DSP family, designed to meet the intense processing demands of modern embedded applications. This DSP is well-suited for applications in telecommunications, audio processing, industrial control, and any other application requiring high-speed numerical computations.

Key Features

  • Core Performance: The TMS320C6421ZWT4 features a fixed-point DSP core with a powerful instruction set and a clock speed that can reach up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second).
  • Memory: This DSP comes with integrated memory, including a 256 KB of on-chip RAM and 1 MB of on-chip ROM, which provides fast access to frequently used data and code.
  • External Memory Interface: It also includes a flexible external memory interface that supports a wide range of memory devices, including SDRAM, SRAM, Flash, and other memory types.
  • High-Speed Peripherals: A variety of high-speed communication peripherals are integrated, such as a Viterbi coprocessor, Turbo Decoder coprocessor, and peripherals for ATA/ATAPI interfaces, allowing for versatile connectivity options.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6421ZWT4 offers advanced power management features that help reduce overall power consumption.
  • Package: The device comes in a compact 361-ball MicroStar BGA package, which helps to minimize the footprint on the PCB and is ideal for space-constrained applications.

Applications

The TMS320C6421ZWT4's robust processing capabilities and high-speed peripherals make it an excellent choice for a variety of applications, including:

  • Wireless and wired communication infrastructure
  • Audio and speech processing
  • Medical imaging systems
  • Industrial control systems
  • Digital media and entertainment systems

With its combination of performance, memory, and peripherals, the Texas Instruments TMS320C6421ZWT4 DSP is a versatile solution that can be utilized in a multitude of high-demand processing environments.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0023 $74.0023
2+ $60.7199 $121.4398
3+ $58.8224 $176.4672
4+ $56.9249 $227.6996
5+ $55.0274 $275.1370
7+ $49.3349 $345.3443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess