EN
  • EN
  • DE
  • IT

TMS320C6416TBCLZA7

Part No TMS320C6416TBCLZA7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCCSP
Manufacturer Package 532-FC/CSP (23x23)
Win Source Part Number 1271096-TMS320C6416TBCLZA7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBCLZA7 CAD Model

Description

Texas Instruments TMS320C6416TBCLZA7 DSP

The TMS320C6416TBCLZA7 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the intense processing needs of modern telecommunications, audio processing, and industrial applications. This particular model is part of the TMS320C64x series, which is renowned for its high-speed and efficient data handling capabilities.

Key Features:

  • High-Performance Processing: With a core frequency of up to 1 GHz, the TMS320C6416T is capable of delivering up to 8000 MIPS (Million Instructions Per Second), making it ideal for computationally demanding tasks.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture allows multiple instructions to be executed simultaneously, greatly improving the throughput and overall performance of the processor.
  • Large On-Chip Memory: The DSP includes 1MB of Level 2 (L2) cache, which can be configured as mapped RAM, cache, or a combination of both, providing flexibility and speed in data management.
  • Efficient EDMA Controller: An Enhanced Direct Memory Access (EDMA) controller facilitates fast data transfers without burdening the CPU, improving system performance.
  • Robust Peripheral Set: A comprehensive set of peripherals, including multiple serial ports, timers, and a host of other interfaces, supports a wide range of applications and simplifies system integration.

Applications:

The TMS320C6416TBCLZA7 is designed for a variety of applications, including but not limited to:

  • Wireless and Wired Communications Infrastructure
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • High-end Imaging

Package and Quality:

This DSP comes in a 676-BGA (ZKB) package, offering a compact footprint for space-constrained applications. It is also characterized for a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions. Texas Instruments is known for its commitment to quality, and the TMS320C6416TBCLZA7 is no exception, meeting high industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $370.6852 $370.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess