EN
  • EN
  • DE

TMS320C6416EGLZA5E0

Part No TMS320C6416EGLZA5E0
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271094-TMS320C6416EGLZA5E0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416EGLZA5E0 CAD Model

Description

The TMS320C6416EGLZA5E0 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional speed and efficiency. This advanced DSP is part of TI's TMS320C64x series, which is known for its robust architecture and is widely used in applications that require intensive signal processing capabilities such as telecommunications, digital media, and industrial control systems.

Key Features

  • High-Performance DSP Core: The TMS320C6416EGLZA5E0 operates at a core frequency of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second), making it ideal for high-speed signal processing tasks.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, including 1MB of Level 2 (L2) memory, which can be configured as cache or mapped RAM, ensuring efficient data processing without external memory bottlenecks.
  • Edma Controller: The Enhanced Direct Memory Access (EDMA) controller allows for high-speed data transfers without CPU intervention, thereby improving system throughput.
  • Peripheral Integration: The device includes a host of integrated peripherals such as a Viterbi coprocessor, Turbo Decoder coprocessor, and multichannel buffered serial ports, enhancing its utility in communication-based applications.
  • Low Power Consumption: Despite its high performance, the TMS320C6416EGLZA5E0 is designed for low power consumption, making it suitable for portable and battery-powered devices.
  • Scalability: The TMS320C64x DSP platform provides scalability from lower to higher performance devices, allowing for a broad range of applications and future-proofing system designs.

Applications

The TMS320C6416EGLZA5E0 is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure (e.g., base stations for 3G and 4G networks)
  • Medical Imaging (e.g., MRI, CT scanners)
  • Professional Audio Equipment
  • Industrial Control Systems
  • Video and Image Processing
  • High-end Telecommunications Equipment

With its combination of performance, integrated features, and power efficiency, the TMS320C6416EGLZA5E0 is a top choice for developers looking to create sophisticated digital signal processing solutions.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess