EN
  • EN
  • DE

TMS320C6415EZLZ7E3

Part No TMS320C6415EZLZ7E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219333-TMS320C6415EZLZ7E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6415EZLZ7E3 CAD Model

Description

The TMS320C6415EZLZ7E3 by Texas Instruments is a high-performance digital signal processor (DSP) that is part of the TMS320C64x series. This DSP is designed to meet the intense processing demands of modern signal processing applications such as telecommunications, image and video processing, industrial control, and audio processing.

Key Features and Benefits

  • High-Speed Performance: The TMS320C6415EZLZ7E3 operates at a core frequency of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second), which allows for rapid processing and real-time execution of complex algorithms.
  • Large On-Chip Memory: This DSP comes with a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to optimize performance for specific applications.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: The VLIW architecture enables the processor to execute multiple instructions in parallel, significantly increasing computational throughput.
  • Edma Controller: An enhanced Direct Memory Access (EDMA) controller facilitates high-speed data transfers without burdening the CPU, thereby improving system performance.
  • Robust Peripheral Set: The DSP includes a variety of peripherals such as a high-performance inter-integrated circuit (I2C) bus, a host-port interface (HPI), and multiple timers, providing versatility in system design.
  • Low Power Consumption: Despite its powerful performance, the TMS320C6415EZLZ7E3 is designed for low power consumption, making it suitable for applications where energy efficiency is crucial.
  • Scalable Platform: The DSP is part of a scalable platform, allowing for a cohesive and cost-effective design approach for a range of products and applications.

Applications

  • Telecommunications Infrastructure
  • Professional Audio and Video Equipment
  • Medical Imaging Systems
  • Industrial Control Systems
  • High-End Consumer Electronics

The TMS320C6415EZLZ7E3 DSP is a testament to Texas Instruments' commitment to providing cutting-edge technology for complex signal processing tasks. With its robust feature set and high-performance capabilities, it stands as an ideal solution for any application requiring intensive computational power.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess