EN
  • EN
  • DE
  • IT

TMP9A00MDCKREP

Part No TMP9A00MDCKREP
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ENHANCED PRODUCT, LOW-POWER, ANA  /  Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Ratiometric, Voltage
Voltage - Supply 1.8V ~ 5.5V
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2.5°C (±3.5°C)
Test Condition -55°C ~ 130°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TMP9A00
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP9A00MDCKREPCT,296-TMP9A00MDCKREPDKR,296-TMP9A00MDCKREPTR
Standard Package 3,000
Win Source Part Number 978639-TMP9A00MDCKREP
Ultra Librarian 3D Model Ultra Librarian TMP9A00MDCKREP CAD Model

Description

Product Overview: TMP9A00MDCKREP

The TMP9A00MDCKREP is a cutting-edge temperature sensor developed by Texas Instruments, designed to offer precise temperature measurements with a high degree of reliability and accuracy. This advanced sensor is an integral component for a wide range of applications, including industrial, automotive, and consumer electronics, where maintaining the correct temperature is crucial for performance and safety.

Key Features

  • High Accuracy: The TMP9A00MDCKREP provides exceptional accuracy in temperature readings, ensuring that systems can respond with precision to thermal variations.
  • Wide Temperature Range: This sensor is capable of measuring temperatures across a broad spectrum, making it versatile for use in diverse environments and conditions.
  • Low Power Consumption: Designed for efficiency, the TMP9A00MDCKREP minimizes power usage, which is especially beneficial for battery-powered devices.
  • Robust Design: The robust construction of the TMP9A00MDCKREP ensures that it can withstand harsh conditions, including high levels of vibration and shock, making it suitable for demanding industrial applications.
  • Small Form Factor: Its compact size allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the TMP9A00MDCKREP allows it to be used in a variety of applications, such as:

  • Automotive systems where precise temperature control is essential for optimal operation and safety.
  • Industrial equipment monitoring to prevent overheating and ensure machinery longevity.
  • Consumer electronics where maintaining user comfort and device protection against thermal runaways is important.

Technical Specifications

With its advanced technical specifications, the TMP9A00MDCKREP stands out as a reliable choice for temperature sensing needs:

  • Supply Voltage: Specified for a wide range of supply voltages to accommodate different system requirements.
  • Output Type: Offers a variety of output options to interface seamlessly with other components in a system.
  • Packaging: Comes in industry-standard packaging, ensuring compatibility with automated assembly processes.

In summary, the TMP9A00MDCKREP from Texas Instruments is a highly accurate, low-power, and durable temperature sensor suitable for a multitude of applications where precision is key. Its small footprint and wide operating range make it an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3874 $51.7118
17+ $6.0615 $103.0455
26+ $5.8720 $152.6720
36+ $5.6826 $204.5736
46+ $5.4932 $252.6872
61+ $4.9249 $300.4189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess