EN
  • EN
  • DE

TMDXIPCAM8127J3

Part No TMDXIPCAM8127J3
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEV KIT CAMR REF DESIGN SOLUTION / DM812x IP Camera Reference Design Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Reference Design
Function IP Camera
Embedded Yes, DSP
Utilized IC / Part DM812x
Supplied Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341901-TMDXIPCAM8127J3
Ultra Librarian 3D Model Ultra Librarian TMDXIPCAM8127J3 CAD Model

Description

The TMDXIPCAM8127J3 from Texas Instruments is a cutting-edge IP camera development kit designed to accelerate the development of high-performance, smart IP cameras. This comprehensive kit is built around the powerful DM8127 DaVinci™ digital media processor, which combines a high-performance ARM Cortex-A8 core with a set of efficient DSP cores, making it ideal for handling complex image processing tasks with ease.

This development kit is equipped with a range of features that make it a versatile platform for developers looking to create advanced security and surveillance solutions. It supports high-definition video encoding and decoding, allowing for the capture and playback of crisp, clear video footage. Additionally, the TMDXIPCAM8127J3 offers a variety of connectivity options, including Ethernet, Wi-Fi, and Bluetooth, providing flexibility in how the camera can be integrated into existing networks and systems.

The onboard software stack includes drivers and APIs that are optimized for the DM8127 processor, which simplifies the process of developing custom applications. With support for industry-standard protocols and codecs, developers can ensure their products are compatible with a wide range of devices and services. Moreover, the kit provides access to Texas Instruments' extensive library of image processing algorithms, which can be used to enhance features such as motion detection, facial recognition, and low-light performance.

The TMDXIPCAM8127J3 development kit also comes with a high-quality camera sensor module, demonstrating the capabilities of the DM8127 processor in capturing detailed images. This allows for immediate testing and prototyping, which can significantly reduce the time to market for new products. For developers seeking to push the boundaries of what's possible with IP camera technology, the TMDXIPCAM8127J3 from Texas Instruments provides a robust and flexible starting point.

Whether you're developing for commercial, residential, or industrial applications, the TMDXIPCAM8127J3 offers the performance, tools, and support necessary to create innovative and reliable IP camera solutions that meet the demands of today's security-conscious world.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess