EN
  • EN
  • DE

TMDX470R1119PGE

Part No TMDX470R1119PGE
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX470R1119PGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX470
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1341699-TMDX470R1119PGE
Ultra Librarian 3D Model Ultra Librarian TMDX470R1119PGE CAD Model

Description

Introducing the TMDX470R1119PGE from Texas Instruments

The TMDX470R1119PGE is an advanced microcontroller unit (MCU) from Texas Instruments (TI), designed for high-performance applications that require robust control and reliable operation. This powerful MCU is part of TI's Hercules™ TMS570 series, which is renowned for its safety features and exceptional performance in critical systems.

The TMDX470R1119PGE is built on a 32-bit ARM® Cortex®-R4F core, ensuring efficient processing and multitasking capabilities. With a maximum operating frequency of up to 180MHz, this MCU provides the computational power necessary for complex algorithms and control systems. The device is equipped with 3MB of integrated Flash memory and 256KB of RAM, offering ample space for program storage and smooth operation.

One of the standout features of the TMDX470R1119PGE is its focus on safety and reliability. It includes dual CPU cores in lockstep, Error Correction Code (ECC) on both Flash and RAM, and a built-in self-test (BIST) functionality. These features make it an ideal choice for safety-critical applications such as automotive safety systems, industrial automation, and aircraft control systems.

In terms of connectivity, this MCU offers a wide range of peripherals including CAN, Ethernet, FlexRay, and LIN interfaces, allowing for versatile communication options in complex embedded systems. The device also includes multiple timers, serial communication interfaces, and a 12-bit analog-to-digital converter (ADC) for precise data acquisition.

The TMDX470R1119PGE is supported by TI's comprehensive development ecosystem, which includes the Code Composer Studio™ integrated development environment (IDE) and the HALCoGen peripheral configuration tool. Developers can leverage these tools to streamline the development process and reduce time-to-market.

Overall, the TMDX470R1119PGE from Texas Instruments represents a reliable, high-performance solution for developers who require an MCU with advanced safety features, exceptional processing power, and a wide array of communication options. Whether you're designing a mission-critical system or an application that demands high reliability, the TMDX470R1119PGE is engineered to meet the toughest challenges.

You May Also Be Interested in

Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess