EN
  • EN
  • DE

TMDS461PZTR

Part No TMDS461PZTR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 1080p – Deep Color 4-to-1 HDMI/DVI Switch with Adaptive Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Digital Video, Video Editing
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Mounting SMD
Win Source Part Number 1270725-TMDS461PZTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMDS461
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMDS461PZTR CAD Model

Description

Product Overview: TMDS461PZTR by Texas Instruments

The TMDS461PZTR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is part of TI's extensive portfolio of interface devices, specifically tailored for advanced digital signal transmission applications. The TMDS461PZTR is designed to facilitate high-speed data exchange and is commonly used in modern digital communication systems.

Key Features

  • High-Speed Performance: The TMDS461PZTR is engineered to support fast data transfer rates, making it ideal for applications that require rapid data communication.
  • Robust Interface: It features a robust interface protocol that ensures reliable data transmission even in environments with high electromagnetic interference (EMI).
  • Low Power Consumption: Designed with energy efficiency in mind, the TMDS461PZTR operates with minimal power consumption, thereby reducing the overall power requirements of the system it is integrated into.
  • Compact Form Factor: The device comes in a compact package, which allows for space-saving on the PCB and is beneficial for designs where board real estate is at a premium.
  • Compatibility: It is compatible with a wide range of industry-standard interfaces and protocols, ensuring easy integration into existing designs and systems.

Applications

The TMDS461PZTR is versatile and can be used in a variety of applications, including:

  • High-definition multimedia interfaces (HDMI)
  • Digital Visual Interface (DVI) systems
  • Advanced digital TV sets and displays
  • Professional video editing and playback equipment
  • High-speed digital data transmission equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMDS461PZTR is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability across a wide range of operating conditions.

Ordering Information

The TMDS461PZTR is available for order in a reel format, making it convenient for mass production and automated assembly processes. Texas Instruments provides comprehensive technical support and documentation, making the integration process as smooth as possible for designers and engineers.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1842 $58.3684
5+ $23.9461 $119.7305
7+ $23.1977 $162.3839
9+ $22.4494 $202.0446
12+ $21.7011 $260.4132
16+ $19.4562 $311.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess