The TMAG5170A1QDGKT is a state-of-the-art magnetic sensor from Texas Instruments, designed to provide precise magnetic field measurements in a compact, integrated package. This sensor is part of TI's TMAG5170 series, which is known for its high accuracy, versatility, and ease of use in various applications, including industrial, automotive, and consumer electronics.
Key Features
- High Precision: The TMAG5170A1QDGKT offers high-resolution magnetic field sensing with an accuracy that ensures reliable performance for critical applications.
- 3D Sensing: It can measure magnetic fields along three axes (X, Y, and Z), making it ideal for detecting the strength and direction of magnetic fields in three-dimensional space.
- Programmable: The device includes programmable thresholds and ranges, allowing for customization to specific application needs.
- Integrated Diagnostics: Built-in diagnostics enhance system reliability by enabling the detection of sensor malfunctions or system faults.
- Digital Output: The sensor communicates via a digital interface, providing easy integration with microcontrollers and other digital systems.
- Small Form Factor: Housed in a compact QFN package, the TMAG5170A1QDGKT is suitable for space-constrained applications.
Applications
The versatility of the TMAG5170A1QDGKT allows it to be used in a wide range of applications, including:
- Position sensing in industrial automation
- Rotation detection in motor control systems
- Angle measurement in robotics
- Contactless switches and knobs in consumer electronics
- Vehicle detection and traffic management systems
Product Specifications
| Attribute |
Value |
| Supply Voltage |
2.7V to 3.6V |
| Operating Temperature |
-40°C to 125°C |
| Package Type |
QFN |
| Dimensions |
2mm x 2mm x 0.4mm |
In summary, the TMAG5170A1QDGKT from Texas Instruments is a highly accurate and versatile magnetic sensor that meets the demands of modern sensing applications. Its small size, robust feature set, and ease of integration make it an excellent choice for designers looking to incorporate magnetic sensing capabilities into their products.