EN
  • EN
  • DE

TM4C129LNCZADT3

Part No TM4C129LNCZADT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Base Product Number TM4C129
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-37956
Standard Package 184
Win Source Part Number 1322209-TM4C129LNCZADT3
Ultra Librarian 3D Model Ultra Librarian TM4C129LNCZADT3 CAD Model

Description

The TM4C129LNCZADT3 is a high-performance microcontroller from Texas Instruments, designed for a wide range of applications that require advanced communication capabilities and robust processing power. This microcontroller is part of the TM4C series, which is renowned for its integration of cutting-edge connectivity features and powerful ARM Cortex-M4 cores.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at up to 120 MHz, providing the computational power needed for complex algorithms and control systems.
  • Memory: Comes with 1MB of flash memory and 256KB of SRAM, offering ample space for application code and data storage.
  • Connectivity: Equipped with an array of communication interfaces, including Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UARTs, which enable it to handle various communication protocols and connect to other devices or networks seamlessly.
  • Advanced Peripherals: Features a range of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and timers, making it suitable for real-time control applications.
  • Security: Boasts advanced security features, including hardware encryption modules for secure data transmission and storage.
  • Energy Efficiency: Implements low-power modes to ensure energy efficiency, which is critical for battery-powered or energy-sensitive applications.
  • Package: Available in a 100-pin LQFP package, which provides a balance between compactness and ease of integration into various designs.

Applications

The TM4C129LNCZADT3 is versatile enough to be used in a multitude of applications, such as:

  • Industrial control systems
  • Home and building automation
  • Internet of Things (IoT) devices
  • Networking equipment
  • Medical devices
  • Automotive control units

With its robust set of features and connectivity options, the TM4C129LNCZADT3 from Texas Instruments is an ideal choice for engineers and designers looking to develop sophisticated and reliable systems in a compact form factor.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8601 $50.5803
8+ $13.8339 $110.6712
12+ $13.4016 $160.8192
16+ $12.9693 $207.5088
20+ $12.5370 $250.7400
27+ $11.2401 $303.4827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess