EN
  • EN
  • DE

TM4C123FH6PMI7

Part No TM4C123FH6PMI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C123
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TEXTISTM4C123FH6PMI7,TM4C123FH6PMI7-ND,296-44986,2156-TM4C123FH6PMI7
Standard Package 160
Win Source Part Number 1322168-TM4C123FH6PMI7
Ultra Librarian 3D Model Ultra Librarian TM4C123FH6PMI7 CAD Model

Description

The TM4C123FH6PMI7 is a high-performance ARM Cortex-M4F based microcontroller (MCU) from Texas Instruments. This advanced microcontroller is designed for industrial applications and is part of the Tiva™ C Series, which is renowned for its robust capabilities in processing and control tasks. With its integrated features and connectivity options, the TM4C123FH6PMI7 is an ideal choice for a wide range of applications, including automation, motion control, and Internet of Things (IoT) devices.

Key Features:

  • CPU: The core of the TM4C123FH6PMI7 is a 32-bit ARM Cortex-M4F CPU, which operates at up to 80 MHz. It also includes a floating-point unit (FPU) for efficient computation of complex mathematical operations.
  • Memory: This microcontroller comes with 256 KB of Flash memory and 32 KB of SRAM, which provides ample space for code and data storage.
  • I/O and Peripherals: It boasts a range of peripherals including GPIOs, UARTs, I2C, SPI, PWM, and ADCs. These interfaces allow for easy connection to sensors, actuators, and other electronic components.
  • Connectivity: The TM4C123FH6PMI7 supports USB 2.0 device/host/OTG functionality, making it versatile for various USB applications.
  • Power Efficiency: It is designed with power-saving modes that ensure efficient use of power, which is critical for battery-powered or energy-sensitive applications.
  • Robustness: The device is characterized by its industrial-grade operating temperature range, which ensures reliable operation under extreme conditions.
  • Development Support: Texas Instruments provides extensive development support for the TM4C123FH6PMI7, including software libraries, development kits, and the TI-RTOS, which helps to expedite application development.

Applications:

The versatility of the TM4C123FH6PMI7 makes it suitable for a diverse set of applications. It is commonly used in industrial control systems, factory automation, home automation, medical devices, and automotive electronics. Its robust design and rich set of features also make it a preferred choice for smart grid infrastructure, IoT devices, and portable electronics.

With the TM4C123FH6PMI7, Texas Instruments continues to deliver innovative solutions that meet the evolving demands of the embedded systems market, providing engineers with the tools they need to create sophisticated and reliable products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3448 $61.7240
10+ $10.1291 $101.2910
16+ $9.8125 $157.0000
22+ $9.4960 $208.9120
28+ $9.1795 $257.0260
37+ $8.2299 $304.5063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess