EN
  • EN
  • DE

TM4C1231H6PMI

Part No TM4C1231H6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797191-TM4C1231H6PMI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1231H6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PMI CAD Model

Description

The TM4C1231H6PMI is a high-performance ARM® Cortex®-M4F based microcontroller (MCU) from Texas Instruments, designed for a broad range of applications. This MCU is part of the Tiva™ C Series, which is renowned for its robust architecture, rich set of peripherals, and its integration of the ARM Cortex-M4 processor with floating-point unit (FPU). The TM4C1231H6PMI is particularly suitable for industrial control, automotive and home automation, and consumer electronics.

Key Features

  • CPU: 32-bit ARM® Cortex®-M4F with 100 MHz maximum frequency, providing ample processing power for complex algorithms and control systems.
  • Memory: Includes 256KB of Flash memory and 32KB of SRAM, facilitating efficient code and data storage.
  • Communication Peripherals: Offers a variety of communication interfaces including USB 2.0 Full Speed, I2C, SSI/SPI, UART, and CAN for versatile connectivity options.
  • Analog Peripherals: Equipped with a 12-bit ADC (Analog to Digital Converter) with up to 24 channels and two analog comparators, enhancing its capabilities in processing analog signals.
  • Digital Peripherals: Features General-Purpose Input/Outputs (GPIOs), timers, and PWM modules to handle digital control tasks.
  • Power Management: Supports a wide range of power supply voltages from 1.08V to 3.6V, and includes an integrated LDO for simplified power management.
  • Package: Available in a compact 64-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C, ensuring reliability in extreme conditions.

Applications

The TM4C1231H6PMI is designed to meet the demands of a wide array of applications. Its high level of integration and processing capabilities make it ideal for:

  • Real-time control systems
  • Industrial automation
  • Automotive applications
  • Home automation systems
  • Portable electronics
  • Health and medical equipment

With its extensive feature set and robust design, the TM4C1231H6PMI from Texas Instruments is a versatile choice for developers seeking a powerful and reliable microcontroller for their next project.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2259 $61.1295
10+ $10.0316 $100.3160
16+ $9.7181 $155.4896
22+ $9.4046 $206.9012
28+ $9.0911 $254.5508
37+ $8.1506 $301.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess