EN
  • EN
  • DE

TM4C1230C3PMIR

Part No TM4C1230C3PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series Tiva™ C
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name TM4C1230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900315-TM4C1230C3PMIR
Ultra Librarian 3D Model Ultra Librarian TM4C1230C3PMIR CAD Model

Description

Overview of Texas Instruments TM4C1230C3PMIR Microcontroller

The TM4C1230C3PMIR is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is particularly renowned for its robust processing capabilities, low power consumption, and a rich set of integrated peripherals which make it an ideal choice for industrial control, automotive, and IoT (Internet of Things) applications.

Key Features

  • Core: The TM4C1230C3PMIR boasts a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) that operates at up to 80 MHz, delivering efficient computation for both integer and floating-point arithmetic, which is essential for math-intensive applications.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: A suite of communication features includes I2C, SPI, UARTs, USB, and CAN, offering versatile options for serial communication with other devices and systems.
  • Digital and Analog Features: The device includes General-Purpose Input/Outputs (GPIOs), 12-bit Analog-to-Digital Converters (ADCs), and Analog Comparators, enabling interaction with a wide range of digital and analog sensors and actuators.
  • Timers: An array of timers, including general-purpose timers, watchdog timers, and Systick timers, provide precise timing and delay functions, crucial for real-time tasks.
  • PWM Outputs: Pulse Width Modulation (PWM) outputs are available for controlling motors, dimming LEDs, or any application requiring precise control over power or signal modulation.
  • Power Management: The microcontroller features integrated power management that supports a range of power-saving modes, allowing for efficient operation in low-power applications.

Applications

The TM4C1230C3PMIR microcontroller is well-suited for a variety of applications including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Medical devices and healthcare equipment
  • Consumer electronics

With its robust feature set and flexible IO options, the TM4C1230C3PMIR from Texas Instruments is a versatile microcontroller that can meet the demands of complex and sophisticated embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2815 $50.9705
17+ $5.9746 $101.5682
26+ $5.7879 $150.4854
36+ $5.6012 $201.6432
47+ $5.4145 $254.4815
62+ $4.8544 $300.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess