EN
  • EN
  • DE

TLVH431CPK

Part No TLVH431CPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1.5% SOT89-3  /  Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±1.5%
Current - Cathode 100 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number TLVH431
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-18625-1-NDR,-296-18625-1-NDR,296-18625-1,296-18625-6-NDR,296-18625-2,-296-18625-1-ND,TEXTISTLVH431CPK,296-18625-6,296-18625-2-NDR,-TLVH431CPK-NDR,-296-18625-1,2156-TLVH431CPK
Standard Package 1,000
Win Source Part Number 970875-TLVH431CPK
Ultra Librarian 3D Model Ultra Librarian TLVH431CPK CAD Model

Description

The TLVH431CPK from Texas Instruments is a precision low-voltage adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This device offers excellent accuracy and low output noise, making it ideal for high-end electronics where stable and precise voltage references are critical.

Key Features:

  • Adjustable Output Voltage: This device can be set to any value between Vref (approximately 1.24 volts) and 18 volts with two external resistors.
  • Low Dynamic Output Impedance: The TLVH431CPK has a typical dynamic output impedance of 0.22 ohms. A stable and low impedance ensures consistent performance under varying load conditions.
  • Temperature Compensated for Operation: With a temperature range from -40°C to +125°C, the TLVH431CPK is suitable for a wide range of environments and applications, ensuring reliable performance under extreme conditions.
  • Typical Output Tolerance of 0.5%: At 25°C, the output voltage tolerance is tight, which allows for precise voltage regulation, crucial for sensitive electronic components.
  • Fast Turn-on Response: The device is capable of a quick response to enable conditions, making it suitable for systems that require rapid power-up sequences.

Applications:

With its robust design and precise voltage regulation, the TLVH431CPK is well-suited for a variety of applications, including:

  • Adjustable power supplies
  • Power management for consumer, industrial, and automotive
  • Voltage monitoring
  • Portable electronics
  • Instrumentation
  • Computer peripherals

Package and Quality:

The TLVH431CPK comes in a TO-92 package, which is widely used for through-hole mounting. This package type is preferred for applications where space is not a primary constraint and where ease of installation is beneficial. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet stringent industry standards, ensuring optimal performance and longevity in your application.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3027 $51.4590
405+ $0.2484 $100.6020
625+ $0.2406 $150.3750
860+ $0.2329 $200.2940
1,115+ $0.2251 $250.9865
1,490+ $0.2018 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess