EN
  • EN
  • DE

TLVH431CDBZR

Part No TLVH431CDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109818-TLVH431CDBZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLVH431CDBZR CAD Model

Description

TLVH431CDBZR Low-Voltage Adjustable Precision Shunt Regulator

The TLVH431CDBZR from Texas Instruments is a highly precise low-voltage adjustable shunt regulator designed to provide a reliable solution for voltage reference requirements in a wide array of electronic applications. This versatile component is tailored for systems that demand tight voltage regulation and stability across operational variations such as temperature changes, load conditions, and input voltage fluctuations.

With its adjustable output voltage ranging from 1.24V to 18V, the TLVH431CDBZR offers designers the flexibility to tailor the output to match specific circuit requirements. This is achieved through the use of an external resistor divider, allowing for precise setting of the voltage level as needed for various applications.

The device boasts a low output noise characteristic, making it an ideal choice for sensitive electronics where noise can be detrimental to performance, such as precision instrumentation, data converters, and portable consumer products. Additionally, the TLVH431CDBZR provides excellent thermal stability and a low dynamic output impedance, which contributes to its high performance in maintaining a stable voltage reference under different load conditions.

Featuring a typical temperature coefficient of just 50ppm/°C, the TLVH431CDBZR ensures minimal deviation in output voltage with temperature variations, which is crucial for applications requiring consistent performance over a broad temperature range. This precision shunt regulator is also characterized by a low minimum cathode current requirement, which enhances the efficiency of the overall system by reducing power consumption.

Encapsulated in a small SOT-23 package, the TLVH431CDBZR is designed for space-constrained applications, allowing for high-density PCB layouts. Its robust design includes overcurrent and overtemperature protection, ensuring long-term reliability and safety in operation.

In summary, the TLVH431CDBZR from Texas Instruments is a top-tier choice for engineers looking for a stable, adjustable, and precise voltage reference solution. Its performance, coupled with its small form factor, makes it an excellent component for a diverse range of electronic products and systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3151 $50.4160
390+ $0.2585 $100.8150
600+ $0.2505 $150.3000
830+ $0.2424 $201.1920
1,070+ $0.2343 $250.7010
1,430+ $0.2101 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess