EN
  • EN
  • DE

TLVH431BIDCKR

Part No TLVH431BIDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109809-TLVH431BIDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431BIDCKR CAD Model

Description

TLVH431BIDCKR Voltage Reference IC by Texas Instruments

The TLVH431BIDCKR is a precision low-voltage shunt regulator IC, engineered by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of the TLVH431 series, which are known for their high accuracy, low operational voltage, and adjustable output voltage. The TLVH431BIDCKR is designed to be highly versatile, catering to a broad range of applications including power supplies, battery-operated equipment, and precision voltage regulation scenarios.

With an output voltage range that can be set to any value between 1.24V and 18V with two external resistors, this IC offers excellent design flexibility. This feature makes it suitable for use in both fixed and adjustable voltage applications. The TLVH431BIDCKR can source up to 70mA of output current, making it capable of driving moderate loads while maintaining a stable voltage level.

One of the key benefits of the TLVH431BIDCKR is its low dynamic impedance, which enhances its performance in maintaining voltage stability under varying load conditions. This characteristic is particularly important in maintaining the accuracy and reliability of the regulated voltage in the presence of load fluctuations.

The device is also characterized by its low output noise, which is crucial for sensitive electronic applications where noise can be detrimental to performance. This makes the TLVH431BIDCKR an excellent choice for high-precision analog circuits, ADC/DAC reference voltage sources, and portable communications equipment.

For ease of integration into various circuit designs, the TLVH431BIDCKR is offered in a compact SC-70 (SOT-323) package. This small footprint allows it to be used in space-constrained applications without compromising on performance.

Temperature stability is another important aspect of voltage references, and the TLVH431BIDCKR does not disappoint. It operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the TLVH431BIDCKR from Texas Instruments is a high-performance, adjustable shunt voltage regulator that offers designers a combination of flexibility, reliability, and precision. Whether it's being used in power management, portable devices, or precision instrumentation, the TLVH431BIDCKR stands out as a robust solution for maintaining a stable voltage reference.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8820 $52.9200
140+ $0.7237 $101.3180
215+ $0.7011 $150.7365
295+ $0.6785 $200.1575
385+ $0.6559 $252.5215
515+ $0.5880 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess