EN
  • EN
  • DE

TLV840MADL12DBVRQ1

Part No TLV840MADL12DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV840MADL12DBVRQ1DKR,296-TLV840MADL12DBVRQ1TR,296-TLV840MADL12DBVRQ1CT
Standard Package 3,000
Win Source Part Number 1322380-TLV840MADL12DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV840MADL12DBVRQ1 CAD Model

Description

Overview of Product TLV840MADL12DBVRQ1

The TLV840MADL12DBVRQ1 is a high-performance, low-dropout voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This advanced device offers a stable and reliable power supply, ensuring that sensitive automotive electronics function optimally under various conditions.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering low-voltage microcontrollers and other digital circuits.
  • High Accuracy: It offers excellent regulation with an accuracy of ±1%, which is critical for systems requiring precise voltage levels to operate correctly.
  • Low Dropout: With a low dropout voltage, the TLV840MADL12DBVRQ1 ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • High PSRR: The device features a high power supply rejection ratio (PSRR), which filters out unwanted noise from the power supply, making it suitable for noise-sensitive applications.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the regulator and the overall system.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh automotive environments.
  • Automotive Qualified: The TLV840MADL12DBVRQ1 is qualified for automotive applications, complying with the stringent AEC-Q100 standards for reliability and performance.

Applications

This voltage regulator is particularly suited for automotive applications such as infotainment systems, body control modules, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications that require a stable and reliable power supply in a demanding environment.

Packaging and Quality

The TLV840MADL12DBVRQ1 is offered in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4496 $51.7040
275+ $0.3689 $101.4475
420+ $0.3574 $150.1080
580+ $0.3458 $200.5640
750+ $0.3343 $250.7250
1,005+ $0.2997 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,677 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess