EN
  • EN
  • DE

TLV70022DDCR

Part No TLV70022DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA, Low-IQ, Low-Dropout Regulator for Portable Devices | IC REG LINEAR 2.2V 200MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.2V
Maximum Dropout Voltage 0.25V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Family Part Number TLV70022
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1270559-TLV70022DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70022DDCR CAD Model

Description

Product Overview: Texas Instruments TLV70022DDCR

The TLV70022DDCR is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient device is designed to deliver a fixed output voltage of 2.2V with an input voltage range that spans from 2.7V to 5.5V, making it an ideal solution for a wide array of applications that require a stable and precise voltage source.

Key Features

  • Output Voltage: Fixed at 2.2V, providing a stable and reliable power supply for sensitive electronics.
  • High Accuracy: Output voltage accuracy is maintained within a tight range, ensuring device performance consistency.
  • Low Dropout: With a very low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: Capable of delivering up to 200mA of continuous output current, suitable for powering a variety of low-power devices.
  • Thermal Shutdown: Features an in-built thermal shutdown mechanism that protects the device from overheating and potential damage.
  • Overcurrent Protection: Integrated overcurrent protection ensures long-term reliability and safety for both the regulator and the powered device.
  • Low Quiescent Current: The quiescent current is exceptionally low, which is ideal for battery-powered applications where energy efficiency is crucial.
  • Package Type: Available in a small, 5-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The TLV70022DDCR is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable and handheld devices
  • Wireless communication systems
  • Power supplies for sensors and microcontrollers
  • Healthcare devices
  • Consumer electronics

In summary, the Texas Instruments TLV70022DDCR is a reliable and efficient LDO voltage regulator that offers stable performance, high accuracy, and energy efficiency, making it an excellent choice for designers looking for a power management solution that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2144 $50.3840
570+ $0.1759 $100.2630
885+ $0.1704 $150.8040
1,215+ $0.1649 $200.3535
1,570+ $0.1594 $250.2580
2,100+ $0.1429 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,460 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess